Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - PLED - LED Lighting - Series: PLEDxSW - PLED13SW PLED13SW

Description
The PLEDxSW Series Open LED Protector provides an electronic shunt path when an LED in an LED string fails as an open circuit. PLED devices are connected in parallel with each LED in a series string. If one LED fails as an open circuit, the PLED connected to it turns on and carries the current that would have gone through the failed LED. This keeps the rest of the string operating, so only a single LED goes dark rather than the whole string. The PLEDxSW has a molded white body that reflects more light to enhance overall light engine efficiency. Molded white body open LED protector Electronic shunt/bypass for open LEDs Small-footprint, low-profile DO-214AA package Automatically resets if LED heals itself or the power is cycled RoHS compliant
Datasheet
Description
The PLEDxSW Series Open LED Protector provides an electronic shunt path when an LED in an LED string fails as an open circuit. PLED devices are connected in parallel with each LED in a series string. If one LED fails as an open circuit, the PLED connected to it turns on and carries the current that would have gone through the failed LED. This keeps the rest of the string operating, so only a single LED goes dark rather than the whole string. The PLEDxSW has a molded white body that reflects more light to enhance overall light engine efficiency. Molded white body open LED protector Electronic shunt/bypass for open LEDs Small-footprint, low-profile DO-214AA package Automatically resets if LED heals itself or the power is cycled RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - PLED - LED Lighting - Series: PLEDxSW - PLED13SW - PLED13SW - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - PLED - LED Lighting - Series: PLEDxSW - PLED13SW
PLED13SW
Overvoltage Protection - SIDACtor® Protection Thyristors - PLED - LED Lighting - Series: PLEDxSW - PLED13SW PLED13SW
The PLEDxSW Series Open LED Protector provides an electronic shunt path when an LED in an LED string fails as an open circuit. PLED devices are connected in parallel with each LED in a series string. If one LED fails as an open circuit, the PLED connected to it turns on and carries the current that would have gone through the failed LED. This keeps the rest of the string operating, so only a single LED goes dark rather than the whole string. The PLEDxSW has a molded white body that reflects more light to enhance overall light engine efficiency. Molded white body open LED protector Electronic shunt/bypass for open LEDs Small-footprint, low-profile DO-214AA package Automatically resets if LED heals itself or the power is cycled RoHS compliant

The PLEDxSW Series Open LED Protector provides an electronic shunt path when an LED in an LED string fails as an open circuit. PLED devices are connected in parallel with each LED in a series string. If one LED fails as an open circuit, the PLED connected to it turns on and carries the current that would have gone through the failed LED. This keeps the rest of the string operating, so only a single LED goes dark rather than the whole string. The PLEDxSW has a molded white body that reflects more light to enhance overall light engine efficiency. Molded white body open LED protector Electronic shunt/bypass for open LEDs Small-footprint, low-profile DO-214AA package Automatically resets if LED heals itself or the power is cycled RoHS compliant

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number PLED13SW
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - PLED - LED Lighting - Series: PLEDxSW - PLED13SW
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 21
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B623F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 8P2M-AZ - 858531-8P2M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
SCRs - 448-ETZ950N22P70HPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Thyristor Type SCR
Package Type Module
Operating Temperature 135 C (275 F)
View Details
4 suppliers