Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Series: SDPXXX0Q38X - SDP0720Q38B SDP0720Q38B

Description
This new SIDACtor series provides overvoltage protection for applications such as ADSL2+ and 1000BaseT with a minimal affect on the data signal. This latest silicon design innovation results in capacitive loading characteristic that is compatible with these high bandwidth applications. This QFN package is a surface mount solution offered with a surge capability that meets or exceeds most worldwide intra-building standards and recommendations for lightning surge withstand capability of secondary protectors.*Requires series resistance such as the 600R150 PTC. RoHS compliant QFN (Quad Flatpak No-lead) surface mount package Low insertion loss Low log linear voltage dependent capacitance. Bidirectional transient voltage protection Crowbarring speed of nanoseconds Teccor branded SIDACtor technology Balanced longitudinal load capacitance Balanced overvoltage protection
Datasheet
Description
This new SIDACtor series provides overvoltage protection for applications such as ADSL2+ and 1000BaseT with a minimal affect on the data signal. This latest silicon design innovation results in capacitive loading characteristic that is compatible with these high bandwidth applications. This QFN package is a surface mount solution offered with a surge capability that meets or exceeds most worldwide intra-building standards and recommendations for lightning surge withstand capability of secondary protectors.*Requires series resistance such as the 600R150 PTC. RoHS compliant QFN (Quad Flatpak No-lead) surface mount package Low insertion loss Low log linear voltage dependent capacitance. Bidirectional transient voltage protection Crowbarring speed of nanoseconds Teccor branded SIDACtor technology Balanced longitudinal load capacitance Balanced overvoltage protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: SDPXXX0Q38X - SDP0720Q38B - SDP0720Q38B - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: SDPXXX0Q38X - SDP0720Q38B
SDP0720Q38B
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: SDPXXX0Q38X - SDP0720Q38B SDP0720Q38B
This new SIDACtor series provides overvoltage protection for applications such as ADSL2+ and 1000BaseT with a minimal affect on the data signal. This latest silicon design innovation results in capacitive loading characteristic that is compatible with these high bandwidth applications. This QFN package is a surface mount solution offered with a surge capability that meets or exceeds most worldwide intra-building standards and recommendations for lightning surge withstand capability of secondary protectors.*Requires series resistance such as the 600R150 PTC. RoHS compliant QFN (Quad Flatpak No-lead) surface mount package Low insertion loss Low log linear voltage dependent capacitance. Bidirectional transient voltage protection Crowbarring speed of nanoseconds Teccor branded SIDACtor technology Balanced longitudinal load capacitance Balanced overvoltage protection

This new SIDACtor series provides overvoltage protection for applications such as ADSL2+ and 1000BaseT with a minimal affect on the data signal. This latest silicon design innovation results in capacitive loading characteristic that is compatible with these high bandwidth applications. This QFN package is a surface mount solution offered with a surge capability that meets or exceeds most worldwide intra-building standards and recommendations for lightning surge withstand capability of secondary protectors.*Requires series resistance such as the 600R150 PTC. RoHS compliant QFN (Quad Flatpak No-lead) surface mount package Low insertion loss Low log linear voltage dependent capacitance. Bidirectional transient voltage protection Crowbarring speed of nanoseconds Teccor branded SIDACtor technology Balanced longitudinal load capacitance Balanced overvoltage protection

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number SDP0720Q38B
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Series: SDPXXX0Q38X - SDP0720Q38B
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8PM-12LA-A8 - 913122-BCR8PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2160N24TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 2800 volts
View Details
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details
B-2 and B-2T Series SCR/Diode Module - B681-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details