Littelfuse, Inc. Low IH Pxxx0SxLHL Series P4500SCLHLRP

Description
The Low IH Pxxx0SxLHL Series is designed to protect baseband equipment such as modems, line cards, CPE and DSL from damaging overvoltage transients. Low voltage overshoot Low on-state voltage Does not degrade in surge capability after multiple surge events within limit. Fails short circuit when surged in excess of ratings Low capacitance UL Recognized to UL 497B as an Isolated Loop Circuit Protector
Request a Quote Datasheet
Description
The Low IH Pxxx0SxLHL Series is designed to protect baseband equipment such as modems, line cards, CPE and DSL from damaging overvoltage transients. Low voltage overshoot Low on-state voltage Does not degrade in surge capability after multiple surge events within limit. Fails short circuit when surged in excess of ratings Low capacitance UL Recognized to UL 497B as an Isolated Loop Circuit Protector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low IH Pxxx0SxLHL Series - P4500SCLHLRP - Littelfuse, Inc.
Rosemont, IL, United States
Low IH Pxxx0SxLHL Series
P4500SCLHLRP
Low IH Pxxx0SxLHL Series P4500SCLHLRP
The Low IH Pxxx0SxLHL Series is designed to protect baseband equipment such as modems, line cards, CPE and DSL from damaging overvoltage transients. Low voltage overshoot Low on-state voltage Does not degrade in surge capability after multiple surge events within limit. Fails short circuit when surged in excess of ratings Low capacitance UL Recognized to UL 497B as an Isolated Loop Circuit Protector

The Low IH Pxxx0SxLHL Series is designed to protect baseband equipment such as modems, line cards, CPE and DSL from damaging overvoltage transients. Low voltage overshoot Low on-state voltage Does not degrade in surge capability after multiple surge events within limit. Fails short circuit when surged in excess of ratings Low capacitance UL Recognized to UL 497B as an Isolated Loop Circuit Protector

Supplier's Site Datasheet
TVS - TVS - Thyristors - P4500SCLHLRP - 888354-P4500SCLHLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P4500SCLHLRP
888354-P4500SCLHLRP
TVS - TVS - Thyristors - P4500SCLHLRP 888354-P4500SCLHLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 888354-P4500SCLHLRP Series: SIDACtor® Features: 400V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8541.30.0080 Other Part Number: P4500SCLHLRPLF, P4500SCLHLRPDKR, -P4500SCLHLRP, P4500SCLHLRPLF-ND, P4500SCLHLRPCT, P4500SCLHLRP-ND, P4500SCLHLRPTR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 888354-P4500SCLHLRP
Series: SIDACtor®
Features: 400V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8541.30.0080
Other Part Number: P4500SCLHLRPLF, P4500SCLHLRPDKR, -P4500SCLHLRP, P4500SCLHLRPLF-ND, P4500SCLHLRPCT, P4500SCLHLRP-ND, P4500SCLHLRPTR

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P4500SCLHLRP
Thyristor Surge Protection Devices (TSPD) P4500SCLHLRP
Thyristor Surge Protection Devices (TSPD) 100A 400V Bi-Directional

Thyristor Surge Protection Devices (TSPD) 100A 400V Bi-Directional

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number P4500SCLHLRP 888354-P4500SCLHLRP P4500SCLHLRP
Product Name Low IH Pxxx0SxLHL Series TVS - TVS - Thyristors - P4500SCLHLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B544-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - MCR69-003 - 926845-MCR69-003 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T390N14TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 1600 volts
View Details