Littelfuse, Inc. Two-Chip SIDACtor® - Modified TO-220 P4802AAL

Description
The two-chip modified TO-220 SIDACtor® solid state device protects telecommunication equipment in applications that reference Tip and Ring to earth ground but do not require balanced protection.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2V bias and is a typical value for "AA" product. "AB" and "AC" capacitance is approximately 2x the listed value.
Request a Quote Datasheet
Description
The two-chip modified TO-220 SIDACtor® solid state device protects telecommunication equipment in applications that reference Tip and Ring to earth ground but do not require balanced protection.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2V bias and is a typical value for "AA" product. "AB" and "AC" capacitance is approximately 2x the listed value.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Chip SIDACtor® - Modified TO-220 - P4802AAL - Littelfuse, Inc.
Rosemont, IL, United States
Two-Chip SIDACtor® - Modified TO-220
P4802AAL
Two-Chip SIDACtor® - Modified TO-220 P4802AAL
The two-chip modified TO-220 SIDACtor® solid state device protects telecommunication equipment in applications that reference Tip and Ring to earth ground but do not require balanced protection.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2V bias and is a typical value for "AA" product. "AB" and "AC" capacitance is approximately 2x the listed value.

The two-chip modified TO-220 SIDACtor® solid state device protects telecommunication equipment in applications that reference Tip and Ring to earth ground but do not require balanced protection.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2V bias and is a typical value for "AA" product. "AB" and "AC" capacitance is approximately 2x the listed value.

Supplier's Site Datasheet
TVS - TVS - Thyristors - P4802AAL - 1234377-P4802AAL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P4802AAL
1234377-P4802AAL
TVS - TVS - Thyristors - P4802AAL 1234377-P4802AAL
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234377-P4802AAL Series: SIDACtor Packaging: Bulk Mounting Style: Through Hole Package: TO-220-3 No Tab Capacitance: 20pF, 35pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 2 Voltage - Off State: 220V, 440V Voltage - Breakover: 300V, 600V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): P4802AALRP; Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234377-P4802AAL
Series: SIDACtor
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-220-3 No Tab
Capacitance: 20pF, 35pF
Current - Peak Pulse (10/1000μs): 45A
Number of Elements: 2
Voltage - Off State: 220V, 440V
Voltage - Breakover: 300V, 600V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): P4802AALRP;
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P4802AAL
Thyristor Surge Protection Devices (TSPD) P4802AAL
Thyristor Surge Protection Devices (TSPD) 220/440V 50A TO220A SIDACtor SYM 2Chp

Thyristor Surge Protection Devices (TSPD) 220/440V 50A TO220A SIDACtor SYM 2Chp

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number P4802AAL 1234377-P4802AAL P4802AAL
Product Name Two-Chip SIDACtor® - Modified TO-220 TVS - TVS - Thyristors - P4802AAL Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - B522F-2-YEC - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module with Isolation Barriers
VDRM 600 volts
View Details
SCRs - Single - 2V5P4M-AZ - 907609-2V5P4M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 349389 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature 135 C (275 F)
View Details
2 suppliers
Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details