Littelfuse, Inc. TVS - TVS - Thyristors - P4202ACLRP P4202ACLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085509-P4202ACLRP Packaging: Reel - TR Mounting: Through Hole Capacitance: 50pF, 85pF Number of Elements: 2 Voltage - Off State: 190V, 380V Voltage - Breakover: 250V, 500V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085509-P4202ACLRP Packaging: Reel - TR Mounting: Through Hole Capacitance: 50pF, 85pF Number of Elements: 2 Voltage - Off State: 190V, 380V Voltage - Breakover: 250V, 500V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P4202ACLRP - 1085509-P4202ACLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P4202ACLRP
1085509-P4202ACLRP
TVS - TVS - Thyristors - P4202ACLRP 1085509-P4202ACLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085509-P4202ACLRP Packaging: Reel - TR Mounting: Through Hole Capacitance: 50pF, 85pF Number of Elements: 2 Voltage - Off State: 190V, 380V Voltage - Breakover: 250V, 500V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085509-P4202ACLRP
Packaging: Reel - TR
Mounting: Through Hole
Capacitance: 50pF, 85pF
Number of Elements: 2
Voltage - Off State: 190V, 380V
Voltage - Breakover: 250V, 500V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: TO-220-3 No Tab
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P4202ACLRP
Thyristor Surge Protection Devices (TSPD) P4202ACLRP
Thyristor Surge Protection Devices (TSPD) 500A 190/380V

Thyristor Surge Protection Devices (TSPD) 500A 190/380V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085509-P4202ACLRP P4202ACLRP
Product Name TVS - TVS - Thyristors - P4202ACLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B682-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 5P4J-AZ - 856784-5P4J-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2001N34TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 3600 volts
View Details