Littelfuse, Inc. TVS - TVS - Thyristors - P3502SALRP P3502SALRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085490-P3502SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 20pF Number of Elements: 2 Voltage - Off State: 320V Voltage - Breakover: 400V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085490-P3502SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 20pF Number of Elements: 2 Voltage - Off State: 320V Voltage - Breakover: 400V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P3502SALRP - 1085490-P3502SALRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P3502SALRP
1085490-P3502SALRP
TVS - TVS - Thyristors - P3502SALRP 1085490-P3502SALRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085490-P3502SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 20pF Number of Elements: 2 Voltage - Off State: 320V Voltage - Breakover: 400V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085490-P3502SALRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 20pF
Number of Elements: 2
Voltage - Off State: 320V
Voltage - Breakover: 400V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 120mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 45A
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P3502SALRP
Thyristor Surge Protection Devices (TSPD) P3502SALRP
Thyristor Surge Protection Devices (TSPD) 320V 50A DO214 2L SIDACtor Bi

Thyristor Surge Protection Devices (TSPD) 320V 50A DO214 2L SIDACtor Bi

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085490-P3502SALRP P3502SALRP
Product Name TVS - TVS - Thyristors - P3502SALRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T460N22TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 2600 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827CCH400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details