Littelfuse, Inc. 550V 20A Triac P6002CARP

Description
Thyristor Surge Protection Devices 550V 20A 3-Pin DO-214AA Modified T/R Product overview: P6002CARP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 20A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 550V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P6002CARP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thyristor Surge Protection Devices 550V 20A 3-Pin DO-214AA Modified T/R Product overview: P6002CARP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 20A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 550V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P6002CARP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
550V 20A Triac
300-P6002CARP
550V 20A Triac 300-P6002CARP
Thyristor Surge Protection Devices 550V 20A 3-Pin DO-214AA Modified T/R Product overview: P6002CARP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 20A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 550V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P6002CARP can be used for catalog matching and distributor lookup.

Thyristor Surge Protection Devices 550V 20A 3-Pin DO-214AA Modified T/R Product overview: P6002CARP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 20A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 550V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P6002CARP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Thyristors - P6002CARP - 1085718-P6002CARP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P6002CARP
1085718-P6002CARP
TVS - TVS - Thyristors - P6002CARP 1085718-P6002CARP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085718-P6002CARP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 20pF, 35pF Number of Elements: 2 Voltage - Off State: 275V, 550V Voltage - Breakover: 350V, 700V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB (3 Leads), Compak Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085718-P6002CARP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 20pF, 35pF
Number of Elements: 2
Voltage - Off State: 275V, 550V
Voltage - Breakover: 350V, 700V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 120mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB (3 Leads), Compak
Peak Pulse Current(Ippm): 45A
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Thyristors
Product Number 300-P6002CARP 1085718-P6002CARP
Product Name 550V 20A Triac TVS - TVS - Thyristors - P6002CARP
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data