Littelfuse, Inc. Two-Chip Broadband Optimized™ SIDACtor® DO-214AA P3502SBL

Description
Pxxx2SxL Series Two-Chip SIDACtor® DO-214AA are very low capacitance SIDACtor® Protection thyristors designed to protect broadband ICT equipment such as VoIP, xDSL modems and DSLAMs from damaging overvoltage transients. This series provides a surface mount solution that enables equipment to comply with global regulatory standards, while limiting the impact to broadband signals.Applicable Global Standards: TIA/968-A/B ITU K.20/21/45 IEC 61000-4-5 2nd edition GR 1089 Intra-building YD/T 1082 YD/T 993 YD/T 950 ITU K.20/21/45 Enhanced GR 1089 Inter-building Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Low distortion Fails short circuit when surged in excess of ratings RoHS Compliant and Halogen Free Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD 609A.01) Recognized to UL 497B as an Isolated Loop Circuit Protector
Datasheet
Description
Pxxx2SxL Series Two-Chip SIDACtor® DO-214AA are very low capacitance SIDACtor® Protection thyristors designed to protect broadband ICT equipment such as VoIP, xDSL modems and DSLAMs from damaging overvoltage transients. This series provides a surface mount solution that enables equipment to comply with global regulatory standards, while limiting the impact to broadband signals.Applicable Global Standards: TIA/968-A/B ITU K.20/21/45 IEC 61000-4-5 2nd edition GR 1089 Intra-building YD/T 1082 YD/T 993 YD/T 950 ITU K.20/21/45 Enhanced GR 1089 Inter-building Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Low distortion Fails short circuit when surged in excess of ratings RoHS Compliant and Halogen Free Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD 609A.01) Recognized to UL 497B as an Isolated Loop Circuit Protector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Chip Broadband Optimized™ SIDACtor® DO-214AA - P3502SBL - Littelfuse, Inc.
Rosemont, IL, United States
Two-Chip Broadband Optimized™ SIDACtor® DO-214AA
P3502SBL
Two-Chip Broadband Optimized™ SIDACtor® DO-214AA P3502SBL
Pxxx2SxL Series Two-Chip SIDACtor® DO-214AA are very low capacitance SIDACtor® Protection thyristors designed to protect broadband ICT equipment such as VoIP, xDSL modems and DSLAMs from damaging overvoltage transients. This series provides a surface mount solution that enables equipment to comply with global regulatory standards, while limiting the impact to broadband signals.Applicable Global Standards: TIA/968-A/B ITU K.20/21/45 IEC 61000-4-5 2nd edition GR 1089 Intra-building YD/T 1082 YD/T 993 YD/T 950 ITU K.20/21/45 Enhanced GR 1089 Inter-building Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Low distortion Fails short circuit when surged in excess of ratings RoHS Compliant and Halogen Free Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD 609A.01) Recognized to UL 497B as an Isolated Loop Circuit Protector

Pxxx2SxL Series Two-Chip SIDACtor® DO-214AA are very low capacitance SIDACtor® Protection thyristors designed to protect broadband ICT equipment such as VoIP, xDSL modems and DSLAMs from damaging overvoltage transients. This series provides a surface mount solution that enables equipment to comply with global regulatory standards, while limiting the impact to broadband signals.Applicable Global Standards: TIA/968-A/B ITU K.20/21/45 IEC 61000-4-5 2nd edition GR 1089 Intra-building YD/T 1082 YD/T 993 YD/T 950 ITU K.20/21/45 Enhanced GR 1089 Inter-building Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Low distortion Fails short circuit when surged in excess of ratings RoHS Compliant and Halogen Free Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD 609A.01) Recognized to UL 497B as an Isolated Loop Circuit Protector

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number P3502SBL
Product Name Two-Chip Broadband Optimized™ SIDACtor® DO-214AA
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2144253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B513-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD210N18KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details