Littelfuse, Inc. Low Capacitance DSL Tertiary Protection SDP0180T023G5RP

Description
SDP Series SOT23-5, SIDACtor® Protection Thyristors provide tertiary or line driver side protection for VDSL2+, ADSL2 applications and more SDP Series SOT23-5, SIDACtor® Protection Thyristors are ideal for use in the tertiary or line driver side protection position for ADSL2 and VDSL2, and the 30MHz bandplan of VDSL2+ applications and general I/O protection functions. This new solution for low capacitance over-voltage protection does not require a bias voltage and offers protection that’s robust enough for use in the chip-side position behind the coupling transformer. The flow-through design of the SOT23-5 package minimizes PCB trace layout routing, while the device’s four different stand-off voltage values offer compatibility with a variety of line drivers. Its back-to-back configuration provides symmetrical ESD protection for data lines and can be used when AC signals are present. Provides bidirectional transient voltage protection. Offers lower overshooting protection than clamping. Starts to switch in nanoseconds to provide surge protection sooner. Small surface mount SOT23-5 package with its flow-through design PCB minimizes trace layout routing. Provides robust surge rating performance up to 50A (8/20μs). Low capacitance and low insertion loss ensures compatibility with ADSL2 and VDSL2, and the 30MHz bandplan of VDSL2+. Helps designs comply with regulatory standards such as YD/T 950, GR 1089 Inter-building, IEC 61000-4, ITU K.20/21 Basic Level, and TIA-968-A.-B.
Datasheet
Description
SDP Series SOT23-5, SIDACtor® Protection Thyristors provide tertiary or line driver side protection for VDSL2+, ADSL2 applications and more SDP Series SOT23-5, SIDACtor® Protection Thyristors are ideal for use in the tertiary or line driver side protection position for ADSL2 and VDSL2, and the 30MHz bandplan of VDSL2+ applications and general I/O protection functions. This new solution for low capacitance over-voltage protection does not require a bias voltage and offers protection that’s robust enough for use in the chip-side position behind the coupling transformer. The flow-through design of the SOT23-5 package minimizes PCB trace layout routing, while the device’s four different stand-off voltage values offer compatibility with a variety of line drivers. Its back-to-back configuration provides symmetrical ESD protection for data lines and can be used when AC signals are present. Provides bidirectional transient voltage protection. Offers lower overshooting protection than clamping. Starts to switch in nanoseconds to provide surge protection sooner. Small surface mount SOT23-5 package with its flow-through design PCB minimizes trace layout routing. Provides robust surge rating performance up to 50A (8/20μs). Low capacitance and low insertion loss ensures compatibility with ADSL2 and VDSL2, and the 30MHz bandplan of VDSL2+. Helps designs comply with regulatory standards such as YD/T 950, GR 1089 Inter-building, IEC 61000-4, ITU K.20/21 Basic Level, and TIA-968-A.-B.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Capacitance DSL Tertiary Protection - SDP0180T023G5RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Capacitance DSL Tertiary Protection
SDP0180T023G5RP
Low Capacitance DSL Tertiary Protection SDP0180T023G5RP
SDP Series SOT23-5, SIDACtor® Protection Thyristors provide tertiary or line driver side protection for VDSL2+, ADSL2 applications and more SDP Series SOT23-5, SIDACtor® Protection Thyristors are ideal for use in the tertiary or line driver side protection position for ADSL2 and VDSL2, and the 30MHz bandplan of VDSL2+ applications and general I/O protection functions. This new solution for low capacitance over-voltage protection does not require a bias voltage and offers protection that’s robust enough for use in the chip-side position behind the coupling transformer. The flow-through design of the SOT23-5 package minimizes PCB trace layout routing, while the device’s four different stand-off voltage values offer compatibility with a variety of line drivers. Its back-to-back configuration provides symmetrical ESD protection for data lines and can be used when AC signals are present. Provides bidirectional transient voltage protection. Offers lower overshooting protection than clamping. Starts to switch in nanoseconds to provide surge protection sooner. Small surface mount SOT23-5 package with its flow-through design PCB minimizes trace layout routing. Provides robust surge rating performance up to 50A (8/20μs). Low capacitance and low insertion loss ensures compatibility with ADSL2 and VDSL2, and the 30MHz bandplan of VDSL2+. Helps designs comply with regulatory standards such as YD/T 950, GR 1089 Inter-building, IEC 61000-4, ITU K.20/21 Basic Level, and TIA-968-A.-B.

SDP Series SOT23-5, SIDACtor® Protection Thyristors provide tertiary or line driver side protection for VDSL2+, ADSL2 applications and more SDP Series SOT23-5, SIDACtor® Protection Thyristors are ideal for use in the tertiary or line driver side protection position for ADSL2 and VDSL2, and the 30MHz bandplan of VDSL2+ applications and general I/O protection functions. This new solution for low capacitance over-voltage protection does not require a bias voltage and offers protection that’s robust enough for use in the chip-side position behind the coupling transformer. The flow-through design of the SOT23-5 package minimizes PCB trace layout routing, while the device’s four different stand-off voltage values offer compatibility with a variety of line drivers. Its back-to-back configuration provides symmetrical ESD protection for data lines and can be used when AC signals are present. Provides bidirectional transient voltage protection. Offers lower overshooting protection than clamping. Starts to switch in nanoseconds to provide surge protection sooner. Small surface mount SOT23-5 package with its flow-through design PCB minimizes trace layout routing. Provides robust surge rating performance up to 50A (8/20μs). Low capacitance and low insertion loss ensures compatibility with ADSL2 and VDSL2, and the 30MHz bandplan of VDSL2+. Helps designs comply with regulatory standards such as YD/T 950, GR 1089 Inter-building, IEC 61000-4, ITU K.20/21 Basic Level, and TIA-968-A.-B.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
SDP0180T023G5RP
Thyristor Surge Protection Devices (TSPD) SDP0180T023G5RP
Thyristor Surge Protection Devices (TSPD) 30A 18V SOT23-5L

Thyristor Surge Protection Devices (TSPD) 30A 18V SOT23-5L

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number SDP0180T023G5RP SDP0180T023G5RP
Product Name Low Capacitance DSL Tertiary Protection Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR218-6G - 884396-MCR218-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - Modules - TT425N16KOFHPSA3 - 937869-TT425N16KOFHPSA3 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Module
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Thyristors - 9056119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B662-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details