Littelfuse, Inc. Pxxx0ME 5kA High-Power SIDACtor® Series in TO-218 Package P4800MEL

Description
These Pxxx0ME 5kA SIDACtor® Series components are designed to protect equipment located in high exposure environments from severe overvoltage transients. Setup in a robust TO-218 package, these Pxxx0ME 5kA SIDACtor components are ideal for use in data interface and AC power line for CATV amplifiers, Telecom Base Station equipment and Cell Towers. Low voltage overshoot Low on-state voltage Surge capability does not degrade after multiple surge events within its limits Fails to short circuit mode when it is surged beyond its ratings Rugged TO-218 package 5 kA (8/20μs) surge rating 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A RoHS compliant, leadfree and halogen-free
Request a Quote Datasheet
Description
These Pxxx0ME 5kA SIDACtor® Series components are designed to protect equipment located in high exposure environments from severe overvoltage transients. Setup in a robust TO-218 package, these Pxxx0ME 5kA SIDACtor components are ideal for use in data interface and AC power line for CATV amplifiers, Telecom Base Station equipment and Cell Towers. Low voltage overshoot Low on-state voltage Surge capability does not degrade after multiple surge events within its limits Fails to short circuit mode when it is surged beyond its ratings Rugged TO-218 package 5 kA (8/20μs) surge rating 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A RoHS compliant, leadfree and halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pxxx0ME 5kA High-Power SIDACtor® Series in TO-218 Package - P4800MEL - Littelfuse, Inc.
Rosemont, IL, United States
Pxxx0ME 5kA High-Power SIDACtor® Series in TO-218 Package
P4800MEL
Pxxx0ME 5kA High-Power SIDACtor® Series in TO-218 Package P4800MEL
These Pxxx0ME 5kA SIDACtor® Series components are designed to protect equipment located in high exposure environments from severe overvoltage transients. Setup in a robust TO-218 package, these Pxxx0ME 5kA SIDACtor components are ideal for use in data interface and AC power line for CATV amplifiers, Telecom Base Station equipment and Cell Towers. Low voltage overshoot Low on-state voltage Surge capability does not degrade after multiple surge events within its limits Fails to short circuit mode when it is surged beyond its ratings Rugged TO-218 package 5 kA (8/20μs) surge rating 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A RoHS compliant, leadfree and halogen-free

These Pxxx0ME 5kA SIDACtor® Series components are designed to protect equipment located in high exposure environments from severe overvoltage transients. Setup in a robust TO-218 package, these Pxxx0ME 5kA SIDACtor components are ideal for use in data interface and AC power line for CATV amplifiers, Telecom Base Station equipment and Cell Towers. Low voltage overshoot Low on-state voltage Surge capability does not degrade after multiple surge events within its limits Fails to short circuit mode when it is surged beyond its ratings Rugged TO-218 package 5 kA (8/20μs) surge rating 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A RoHS compliant, leadfree and halogen-free

Supplier's Site Datasheet
TVS - TVS - Thyristors - P4800MEL - 888356-P4800MEL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P4800MEL
888356-P4800MEL
TVS - TVS - Thyristors - P4800MEL 888356-P4800MEL
Manufacturer: Littelfuse Inc. Win Source Part Number: 888356-P4800MEL Series: SIDACtor® Features: 450V Off-State 5 kA Ipp TVS Thyristor TO-218-3, TO-218AC Package: Tube Package: TO-218-3, TO-218AC Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 888356-P4800MEL
Series: SIDACtor®
Features: 450V Off-State 5 kA Ipp TVS Thyristor TO-218-3, TO-218AC
Package: Tube
Package: TO-218-3, TO-218AC
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.30.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P4800MEL
Thyristor Surge Protection Devices (TSPD) P4800MEL
Thyristor Surge Protection Devices (TSPD) 5kA 8/20 SURGE RATNG TO-218

Thyristor Surge Protection Devices (TSPD) 5kA 8/20 SURGE RATNG TO-218

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number P4800MEL 888356-P4800MEL P4800MEL
Product Name Pxxx0ME 5kA High-Power SIDACtor® Series in TO-218 Package TVS - TVS - Thyristors - P4800MEL Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Thyristor Surge Suppressor; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B543SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1930N34TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 3800 volts
View Details