Littelfuse, Inc. SDP Biased Series - SOT23-6 SDP0240T023G6RP

Description
This new SDP Biased series provides overvoltage protection for applications such as VDSL2, ADSL2, and ADSL2+ with minimal effect on data signals. This silicon design innovation results in a capacitive loading characteristic that is compatible with these high bandwidth applications. This surface mount SOT23-6 package provides a surge capability that exceeds most worldwide standards and recommendations for lightning surge withstand capability of tertiary protectors. Applicable Global Standards: ANSI C62.41 IEC 61000-4-12 IEC 61000-4-5, 30A (tp=8/20μs) IEC 61000-4-2 level 4, 15kV(air discharge) / 8kV(contact discharge) Compatible with VDSL2 (30MHz) Balanced overvoltage protection Low distortion Low insertion loss Low profile Response time under 500ns
Request a Quote Datasheet
Description
This new SDP Biased series provides overvoltage protection for applications such as VDSL2, ADSL2, and ADSL2+ with minimal effect on data signals. This silicon design innovation results in a capacitive loading characteristic that is compatible with these high bandwidth applications. This surface mount SOT23-6 package provides a surge capability that exceeds most worldwide standards and recommendations for lightning surge withstand capability of tertiary protectors. Applicable Global Standards: ANSI C62.41 IEC 61000-4-12 IEC 61000-4-5, 30A (tp=8/20μs) IEC 61000-4-2 level 4, 15kV(air discharge) / 8kV(contact discharge) Compatible with VDSL2 (30MHz) Balanced overvoltage protection Low distortion Low insertion loss Low profile Response time under 500ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDP Biased Series - SOT23-6 - SDP0240T023G6RP - Littelfuse, Inc.
Rosemont, IL, United States
SDP Biased Series - SOT23-6
SDP0240T023G6RP
SDP Biased Series - SOT23-6 SDP0240T023G6RP
This new SDP Biased series provides overvoltage protection for applications such as VDSL2, ADSL2, and ADSL2+ with minimal effect on data signals. This silicon design innovation results in a capacitive loading characteristic that is compatible with these high bandwidth applications. This surface mount SOT23-6 package provides a surge capability that exceeds most worldwide standards and recommendations for lightning surge withstand capability of tertiary protectors. Applicable Global Standards: ANSI C62.41 IEC 61000-4-12 IEC 61000-4-5, 30A (tp=8/20μs) IEC 61000-4-2 level 4, 15kV(air discharge) / 8kV(contact discharge) Compatible with VDSL2 (30MHz) Balanced overvoltage protection Low distortion Low insertion loss Low profile Response time under 500ns

This new SDP Biased series provides overvoltage protection for applications such as VDSL2, ADSL2, and ADSL2+ with minimal effect on data signals. This silicon design innovation results in a capacitive loading characteristic that is compatible with these high bandwidth applications. This surface mount SOT23-6 package provides a surge capability that exceeds most worldwide standards and recommendations for lightning surge withstand capability of tertiary protectors. Applicable Global Standards: ANSI C62.41 IEC 61000-4-12 IEC 61000-4-5, 30A (tp=8/20μs) IEC 61000-4-2 level 4, 15kV(air discharge) / 8kV(contact discharge) Compatible with VDSL2 (30MHz) Balanced overvoltage protection Low distortion Low insertion loss Low profile Response time under 500ns

Supplier's Site Datasheet
TVS - TVS - Thyristors - SDP0240T023G6RP - 1095038-SDP0240T023G6RP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SDP0240T023G6RP
1095038-SDP0240T023G6RP
TVS - TVS - Thyristors - SDP0240T023G6RP 1095038-SDP0240T023G6RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1095038-SDP0240T023G 6RP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 3pF Number of Elements: 1 Voltage - Off State: 19V Current - Peak Pulse (8/20μs): 30A Current - Hold (Ih): 40mA Categories: Circuit Protection Status: Active Dimension: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1095038-SDP0240T023G6RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 3pF
Number of Elements: 1
Voltage - Off State: 19V
Current - Peak Pulse (8/20μs): 30A
Current - Hold (Ih): 40mA
Categories: Circuit Protection
Status: Active
Dimension: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
SDP0240T023G6RP
Thyristor Surge Protection Devices (TSPD) SDP0240T023G6RP
Thyristor Surge Protection Devices (TSPD) 19V 80A SOT23-6L Sidactor

Thyristor Surge Protection Devices (TSPD) 19V 80A SOT23-6L Sidactor

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number SDP0240T023G6RP 1095038-SDP0240T023G6RP SDP0240T023G6RP
Product Name SDP Biased Series - SOT23-6 TVS - TVS - Thyristors - SDP0240T023G6RP Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - NCR169D - 928950-NCR169D - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - DT250N16KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
M50 Series High Surge Current Rectifiers - M5010015F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers