Pxxx2SxLHL Series DO-214AA are very low capacitance SIDACtor® components designed to protect broadband equipment such as VoIP, DSL modems and DSLAMs from damaging overvoltage transients. This series provides a surface mount solution that enables equipment to comply with global regulatory standards, while limiting the impact to broadband signals. Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Low distortion Fails short circuit when surged in excess of ratings 40% lower than comparable product RoHS Compliant and Halogen-free Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD-609A.01) Recognized to UL 497B as an Isolated Loop Circuit Protector
| Littelfuse, Inc. | |
|---|---|
| Product Category | Thyristors |
| Product Number | P6002SCLHLRP |
| Product Name | Low IH Two-Chip SIDACtor® - DO214AA |
| Thyristor Type | SCR; Sidac |