The Pxxx0Q22xLHL Low IH series is the low capacitance SIDACtor® component designed to protect high density broadband equipment from damaging overvoltage transients. It provides a low profile, chip scale surface mount solution that enables broadband equipment to comply with global regulatory standards while limiting the impact to broadband signals and board space. Applications Global Standards: TIA-968-A TIA-968-B ITU K.20/21 Enhanced Level ITU K.20/21 Basic Level GR 1089 Inter-building GR 1089 Intra-building IEC 61000-4-5 2nd Edition YD/T 1082 YD/T 993 YD/T 950 Low profile Small footprint Low capacitance Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit. Fails short circuit when surged in excess of ratings Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD-609A.01)
| Littelfuse, Inc. | |
|---|---|
| Product Category | Thyristors |
| Product Number | P4500Q22DLHL |
| Product Name | Pxxx0Q22xLHL Low IH Series – QFN 3.3X3.3 |
| Thyristor Type | SCR; Sidac |