Littelfuse, Inc. Biased QFN SIDACtor® Device for DSL protection SDP0220Q38CB

Description
This new SIDACtor series provides overvoltage protection for applications such as VDSL2, ADSL2+, and 1000BaseT with minimal affect on the data signal. This latest silicon design innovation results in a capacitive loading characteristic that is compatible with these high bandwidth applications. This QFN package is a surface mount solution offered with a surge capability that meets or exceeds most worldwide inter-building standards and recommendations for lightning surge withstand capability of secondary protectors. RoHS compliant QFN (Quad Flatpak No-lead) surface mount package Low insertion loss Low log linear voltage dependent capacitance Bidirectional transient voltage protection Crowbarring speed of nanoseconds Teccor branded SIDACtor technology Balanced longitudinal load capacitance Balanced OV protection
Request a Quote Datasheet
Description
This new SIDACtor series provides overvoltage protection for applications such as VDSL2, ADSL2+, and 1000BaseT with minimal affect on the data signal. This latest silicon design innovation results in a capacitive loading characteristic that is compatible with these high bandwidth applications. This QFN package is a surface mount solution offered with a surge capability that meets or exceeds most worldwide inter-building standards and recommendations for lightning surge withstand capability of secondary protectors. RoHS compliant QFN (Quad Flatpak No-lead) surface mount package Low insertion loss Low log linear voltage dependent capacitance Bidirectional transient voltage protection Crowbarring speed of nanoseconds Teccor branded SIDACtor technology Balanced longitudinal load capacitance Balanced OV protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biased QFN SIDACtor® Device for DSL protection - SDP0220Q38CB - Littelfuse, Inc.
Rosemont, IL, United States
Biased QFN SIDACtor® Device for DSL protection
SDP0220Q38CB
Biased QFN SIDACtor® Device for DSL protection SDP0220Q38CB
This new SIDACtor series provides overvoltage protection for applications such as VDSL2, ADSL2+, and 1000BaseT with minimal affect on the data signal. This latest silicon design innovation results in a capacitive loading characteristic that is compatible with these high bandwidth applications. This QFN package is a surface mount solution offered with a surge capability that meets or exceeds most worldwide inter-building standards and recommendations for lightning surge withstand capability of secondary protectors. RoHS compliant QFN (Quad Flatpak No-lead) surface mount package Low insertion loss Low log linear voltage dependent capacitance Bidirectional transient voltage protection Crowbarring speed of nanoseconds Teccor branded SIDACtor technology Balanced longitudinal load capacitance Balanced OV protection

This new SIDACtor series provides overvoltage protection for applications such as VDSL2, ADSL2+, and 1000BaseT with minimal affect on the data signal. This latest silicon design innovation results in a capacitive loading characteristic that is compatible with these high bandwidth applications. This QFN package is a surface mount solution offered with a surge capability that meets or exceeds most worldwide inter-building standards and recommendations for lightning surge withstand capability of secondary protectors. RoHS compliant QFN (Quad Flatpak No-lead) surface mount package Low insertion loss Low log linear voltage dependent capacitance Bidirectional transient voltage protection Crowbarring speed of nanoseconds Teccor branded SIDACtor technology Balanced longitudinal load capacitance Balanced OV protection

Supplier's Site Datasheet
Circuit Protection - TVS - Thyristors - 1294352-SDP0220Q38CB - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Thyristors
1294352-SDP0220Q38CB
Circuit Protection - TVS - Thyristors 1294352-SDP0220Q38CB
Win Source Part Number: 1294352-SDP0220Q38CB Category: Circuit Protection>TVS - Thyristors Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Peak Pulse (10/1000µs): 100 A Number of Elements: 1 Voltage - Off State: 16V Voltage - On State: 8 V Current - Hold (Ih): 50 mA Current - Peak Pulse (8/20µs): 400 A Package / Case: 5-LQFN ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -SDP0220Q38CB

Win Source Part Number: 1294352-SDP0220Q38CB
Category: Circuit Protection>TVS - Thyristors
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Peak Pulse (10/1000µs): 100 A
Number of Elements: 1
Voltage - Off State: 16V
Voltage - On State: 8 V
Current - Hold (Ih): 50 mA
Current - Peak Pulse (8/20µs): 400 A
Package / Case: 5-LQFN
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -SDP0220Q38CB

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
SDP0220Q38CB
Thyristor Surge Protection Devices (TSPD) SDP0220Q38CB
Thyristor Surge Protection Devices (TSPD) 22V 500A

Thyristor Surge Protection Devices (TSPD) 22V 500A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number SDP0220Q38CB 1294352-SDP0220Q38CB SDP0220Q38CB
Product Name Biased QFN SIDACtor® Device for DSL protection Circuit Protection - TVS - Thyristors Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B511SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details