Littelfuse, Inc. TVS - TVS - Thyristors - P3602AALRP P3602AALRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085493-P3602AALRP Packaging: Reel - TR Mounting: Through Hole Capacitance: 20pF, 35pF Number of Elements: 2 Voltage - Off State: 170V, 340V Voltage - Breakover: 220V, 440V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085493-P3602AALRP Packaging: Reel - TR Mounting: Through Hole Capacitance: 20pF, 35pF Number of Elements: 2 Voltage - Off State: 170V, 340V Voltage - Breakover: 220V, 440V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P3602AALRP - 1085493-P3602AALRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P3602AALRP
1085493-P3602AALRP
TVS - TVS - Thyristors - P3602AALRP 1085493-P3602AALRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085493-P3602AALRP Packaging: Reel - TR Mounting: Through Hole Capacitance: 20pF, 35pF Number of Elements: 2 Voltage - Off State: 170V, 340V Voltage - Breakover: 220V, 440V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085493-P3602AALRP
Packaging: Reel - TR
Mounting: Through Hole
Capacitance: 20pF, 35pF
Number of Elements: 2
Voltage - Off State: 170V, 340V
Voltage - Breakover: 220V, 440V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: TO-220-3 No Tab
Peak Pulse Current(Ippm): 45A
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P3602AALRP
Thyristor Surge Protection Devices (TSPD) P3602AALRP
Thyristor Surge Protection Devices (TSPD) 50A 170/340V

Thyristor Surge Protection Devices (TSPD) 50A 170/340V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085493-P3602AALRP P3602AALRP
Product Name TVS - TVS - Thyristors - P3602AALRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 4682353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892CAH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details