Littelfuse, Inc. TVS - TVS - Thyristors - P4202SALRP P4202SALRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 763587-P4202SALRP Series: TwinChip Packaging: Reel package Package: DO-214AA, SMB Mounting: SMD Capacitance: 20pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 2 Voltage - Off State: 380V Voltage - Breakover: 500V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Family Name: P4202SA Categories: Circuit Protection Alternative Parts (Cross-Reference): SMP80MC-320; SMP100MC-360; TISP4500H3BJR-S; ; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 763587-P4202SALRP Series: TwinChip Packaging: Reel package Package: DO-214AA, SMB Mounting: SMD Capacitance: 20pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 2 Voltage - Off State: 380V Voltage - Breakover: 500V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Family Name: P4202SA Categories: Circuit Protection Alternative Parts (Cross-Reference): SMP80MC-320; SMP100MC-360; TISP4500H3BJR-S; ; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P4202SALRP - 763587-P4202SALRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P4202SALRP
763587-P4202SALRP
TVS - TVS - Thyristors - P4202SALRP 763587-P4202SALRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 763587-P4202SALRP Series: TwinChip Packaging: Reel package Package: DO-214AA, SMB Mounting: SMD Capacitance: 20pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 2 Voltage - Off State: 380V Voltage - Breakover: 500V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Family Name: P4202SA Categories: Circuit Protection Alternative Parts (Cross-Reference): SMP80MC-320; SMP100MC-360; TISP4500H3BJR-S; ; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 763587-P4202SALRP
Series: TwinChip
Packaging: Reel package
Package: DO-214AA, SMB
Mounting: SMD
Capacitance: 20pF
Current - Peak Pulse (10/1000μs): 45A
Number of Elements: 2
Voltage - Off State: 380V
Voltage - Breakover: 500V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 120mA
Family Name: P4202SA
Categories: Circuit Protection
Alternative Parts (Cross-Reference): SMP80MC-320; SMP100MC-360; TISP4500H3BJR-S; ;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P4202SALRP
Thyristor Surge Protection Devices (TSPD) P4202SALRP
Thyristor Surge Protection Devices (TSPD) 380V 50A DO214 2L SIDACtor Bi

Thyristor Surge Protection Devices (TSPD) 380V 50A DO214 2L SIDACtor Bi

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 763587-P4202SALRP P4202SALRP
Product Name TVS - TVS - Thyristors - P4202SALRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR69-003 - 926845-MCR69-003 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
View Details
Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - M252535V - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details