Littelfuse, Inc. TVS - TVS - Thyristors - P3504UCRP P3504UCRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085491-P3504UCRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 45pF, 75pF Number of Elements: 4 Voltage - Off State: 320V, 640V Voltage - Breakover: 400V, 800V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: 6-SMD, Gull Wing Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085491-P3504UCRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 45pF, 75pF Number of Elements: 4 Voltage - Off State: 320V, 640V Voltage - Breakover: 400V, 800V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: 6-SMD, Gull Wing Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P3504UCRP - 1085491-P3504UCRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P3504UCRP
1085491-P3504UCRP
TVS - TVS - Thyristors - P3504UCRP 1085491-P3504UCRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085491-P3504UCRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 45pF, 75pF Number of Elements: 4 Voltage - Off State: 320V, 640V Voltage - Breakover: 400V, 800V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: 6-SMD, Gull Wing Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085491-P3504UCRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 45pF, 75pF
Number of Elements: 4
Voltage - Off State: 320V, 640V
Voltage - Breakover: 400V, 800V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: 6-SMD, Gull Wing
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1085491-P3504UCRP
Product Name TVS - TVS - Thyristors - P3504UCRP
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Thyristor Module, 1.8Kv, 38Ka Rohs Compliant Infineon - 74AJ3031 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers