Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - PLED - LED Lighting - Series: PLEDxUSWxA - PLED6USW2A PLED6USW2A

Description
PLEDxUSWxA series open LED protectors provide a switching electronic shunt path when an LED in an LED string fails as an open circuit. This ensures that the remaining string of LEDs will continue to function if a single LED does not. The devices is designed to enable higher reliability in indoor LED lighting applications such as advertisement lighting and other applications. Additionally, it is molded from white material to make them less visible in the LED fixture and the white molding also reflects more light to improve overall light engine efficiency. Compatible with one, two and three watt LEDs that have a nominal 3V forward characteristic, PLEDxUSWxA is available in SMB surface mount package. The DO-214AA (SMB) low profile package is ideal for dense board applications. Ideal for protecting high brightness LED with high operating current at specified condition. White compound for better optical appearances Fast switching Low profile, small foot print standard DO-214AA package Compatible with industrial lighting environments Reverse Battery/Power Protection Compatible with PWM frequencies up to 30 kHz RoHS compliant and halogen-free Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)
Datasheet
Description
PLEDxUSWxA series open LED protectors provide a switching electronic shunt path when an LED in an LED string fails as an open circuit. This ensures that the remaining string of LEDs will continue to function if a single LED does not. The devices is designed to enable higher reliability in indoor LED lighting applications such as advertisement lighting and other applications. Additionally, it is molded from white material to make them less visible in the LED fixture and the white molding also reflects more light to improve overall light engine efficiency. Compatible with one, two and three watt LEDs that have a nominal 3V forward characteristic, PLEDxUSWxA is available in SMB surface mount package. The DO-214AA (SMB) low profile package is ideal for dense board applications. Ideal for protecting high brightness LED with high operating current at specified condition. White compound for better optical appearances Fast switching Low profile, small foot print standard DO-214AA package Compatible with industrial lighting environments Reverse Battery/Power Protection Compatible with PWM frequencies up to 30 kHz RoHS compliant and halogen-free Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - PLED - LED Lighting - Series: PLEDxUSWxA - PLED6USW2A - PLED6USW2A - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - PLED - LED Lighting - Series: PLEDxUSWxA - PLED6USW2A
PLED6USW2A
Overvoltage Protection - SIDACtor® Protection Thyristors - PLED - LED Lighting - Series: PLEDxUSWxA - PLED6USW2A PLED6USW2A
PLEDxUSWxA series open LED protectors provide a switching electronic shunt path when an LED in an LED string fails as an open circuit. This ensures that the remaining string of LEDs will continue to function if a single LED does not. The devices is designed to enable higher reliability in indoor LED lighting applications such as advertisement lighting and other applications. Additionally, it is molded from white material to make them less visible in the LED fixture and the white molding also reflects more light to improve overall light engine efficiency. Compatible with one, two and three watt LEDs that have a nominal 3V forward characteristic, PLEDxUSWxA is available in SMB surface mount package. The DO-214AA (SMB) low profile package is ideal for dense board applications. Ideal for protecting high brightness LED with high operating current at specified condition. White compound for better optical appearances Fast switching Low profile, small foot print standard DO-214AA package Compatible with industrial lighting environments Reverse Battery/Power Protection Compatible with PWM frequencies up to 30 kHz RoHS compliant and halogen-free Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)

PLEDxUSWxA series open LED protectors provide a switching electronic shunt path when an LED in an LED string fails as an open circuit. This ensures that the remaining string of LEDs will continue to function if a single LED does not. The devices is designed to enable higher reliability in indoor LED lighting applications such as advertisement lighting and other applications. Additionally, it is molded from white material to make them less visible in the LED fixture and the white molding also reflects more light to improve overall light engine efficiency. Compatible with one, two and three watt LEDs that have a nominal 3V forward characteristic, PLEDxUSWxA is available in SMB surface mount package. The DO-214AA (SMB) low profile package is ideal for dense board applications. Ideal for protecting high brightness LED with high operating current at specified condition. White compound for better optical appearances Fast switching Low profile, small foot print standard DO-214AA package Compatible with industrial lighting environments Reverse Battery/Power Protection Compatible with PWM frequencies up to 30 kHz RoHS compliant and halogen-free Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number PLED6USW2A
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - PLED - LED Lighting - Series: PLEDxUSWxA - PLED6USW2A
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details
CRDM Standard Hybrid SCR-Diode - B512FS-2T - Galco Industrial Electronics
Specs
Thyristor Type SCR
View Details
4 suppliers
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD240N32KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 3800 volts
View Details