Littelfuse, Inc. 340V 20A Triac P3602CALRP

Description
Thyristor Surge Protection Devices 340V 20A 3-Pin DO-214AA Modified T/R Product overview: P3602CALRP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340V, 20A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 340V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P3602CALRP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thyristor Surge Protection Devices 340V 20A 3-Pin DO-214AA Modified T/R Product overview: P3602CALRP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340V, 20A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 340V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P3602CALRP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
340V 20A Triac
300-P3602CALRP
340V 20A Triac 300-P3602CALRP
Thyristor Surge Protection Devices 340V 20A 3-Pin DO-214AA Modified T/R Product overview: P3602CALRP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340V, 20A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 340V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P3602CALRP can be used for catalog matching and distributor lookup.

Thyristor Surge Protection Devices 340V 20A 3-Pin DO-214AA Modified T/R Product overview: P3602CALRP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340V, 20A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 340V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P3602CALRP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Thyristors - P3602CALRP - 1085496-P3602CALRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P3602CALRP
1085496-P3602CALRP
TVS - TVS - Thyristors - P3602CALRP 1085496-P3602CALRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085496-P3602CALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF, 40pF Number of Elements: 2 Voltage - Off State: 170V, 340V Voltage - Breakover: 220V, 440V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB (3 Leads), Compak Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085496-P3602CALRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 25pF, 40pF
Number of Elements: 2
Voltage - Off State: 170V, 340V
Voltage - Breakover: 220V, 440V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 120mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB (3 Leads), Compak
Peak Pulse Current(Ippm): 45A
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Thyristors
Product Number 300-P3602CALRP 1085496-P3602CALRP
Product Name 340V 20A Triac TVS - TVS - Thyristors - P3602CALRP
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data