STMicroelectronics, Inc. 2V 5.5V DFN Voltage Supervisor IC SR1PARU

Description
Smart Reset IC, 2V-5.5V, 300mV-5.5V, Active Low, DFN Product overview: SR1PARU from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, DFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 5.5V, DFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SR1PARU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Smart Reset IC, 2V-5.5V, 300mV-5.5V, Active Low, DFN Product overview: SR1PARU from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, DFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 5.5V, DFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SR1PARU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2V 5.5V DFN Voltage Supervisor IC
691-SR1PARU
2V 5.5V DFN Voltage Supervisor IC 691-SR1PARU
Smart Reset IC, 2V-5.5V, 300mV-5.5V, Active Low, DFN Product overview: SR1PARU from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, DFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 5.5V, DFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SR1PARU can be used for catalog matching and distributor lookup.

Smart Reset IC, 2V-5.5V, 300mV-5.5V, Active Low, DFN Product overview: SR1PARU from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, DFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 5.5V, DFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SR1PARU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 497-14622-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-14622-1-ND
Supervisors 497-14622-1-ND
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Buy Now Datasheet
Supervisors - 497-14622-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-14622-2-ND
Supervisors 497-14622-2-ND
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Buy Now Datasheet
Supervisors - 497-14622-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-14622-6-ND
Supervisors 497-14622-6-ND
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Buy Now Datasheet
PMIC - PMIC - Supervisors - SR1PARU - 897309-SR1PARU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - SR1PARU
897309-SR1PARU
PMIC - PMIC - Supervisors - SR1PARU 897309-SR1PARU
Manufacturer: STMicroelectronics Win Source Part Number: 897309-SR1PARU Series: Smart Reset™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1) Package: 6-UDFN Package: Reel - TR Mounting: Surface Mount Family Name: SR1 Categories: Integrated Circuits (ICs) Case / Package: 6-UDFN (1.45x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-14622-1, 497-14622-6, 497-14622-2, 497-14622-1, -497-14622-6, -497-14622-2

Manufacturer: STMicroelectronics
Win Source Part Number: 897309-SR1PARU
Series: Smart Reset™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
Package: 6-UDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SR1
Categories: Integrated Circuits (ICs)
Case / Package: 6-UDFN (1.45x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-14622-1, 497-14622-6, 497-14622-2, 497-14622-1, -497-14622-6, -497-14622-2

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - SR1PARU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
SR1PARU
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors SR1PARU
IC SUPERVISOR 1 CHANNEL 6UDFN

IC SUPERVISOR 1 CHANNEL 6UDFN

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
SR1PARU
Supervisory Circuits SR1PARU
Supervisory Circuits 4 pin Smart Reset

Supervisory Circuits 4 pin Smart Reset

Buy Now Datasheet
Supervisors - SR1PARU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
SR1PARU
Supervisors SR1PARU
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Buy Now Datasheet
Supervisor, Reset, 5.5V, Udfn-6; Threshold Voltage Stmicroelectronics - 38Y7932 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, Reset, 5.5V, Udfn-6; Threshold Voltage Stmicroelectronics
38Y7932
Supervisor, Reset, 5.5V, Udfn-6; Threshold Voltage Stmicroelectronics 38Y7932
SUPERVISOR, RESET, 5.5V, UDFN-6; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:UDFN; No. of Pins:6Pins; Delay RoHS Compliant: Yes

SUPERVISOR, RESET, 5.5V, UDFN-6; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:UDFN; No. of Pins:6Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Supervisors
SR1PARU
PMIC - Supervisors SR1PARU
IC SUPERVISOR 1 CHANNEL 6UDFN

IC SUPERVISOR 1 CHANNEL 6UDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-SR1PARU 497-14622-1-ND 897309-SR1PARU SR1PARU SR1PARU SR1PARU 38Y7932 SR1PARU
Product Name 2V 5.5V DFN Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - SR1PARU Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors Supervisor, Reset, 5.5V, Udfn-6; Threshold Voltage Stmicroelectronics PMIC - Supervisors
Number of Supplies 1 1; 1Monitors 1; 1
Type DFN 6-UDFN 6-UDFN (1.45x1) 6-UDFN 6-UDFN
IQ 1 µA
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1697376 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
Battery Management - BQ20Z70PW-V300 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details