Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)
Manufacturer: STMicroelectronics
Win Source Part Number: 897321-SR2LABU
Series: Smart Reset™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
Package: 6-UDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SR2
Categories: Integrated Circuits (ICs)
Case / Package: 6-UDFN (1.45x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14626-6, 497-14626-2, 497-14626-1, -497-14626-2, -497-14626-1
Smart Reset IC, 1.65-5.5V, 300mV-5.5V, DFN, 6-Pin, 3uA Product overview: SR2LABU from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3uA, DFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 3uA, DFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SR2LABU can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 6UDFN
Supervisory Circuits 6 pin Smart Reset
IC SUPERVISOR 1 CHANNEL 6UDFN
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-14626-6-ND | 897321-SR2LABU | 691-SR2LABU | SR2LABU | SR2LABU | SR2LABU | SR2LABU |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - SR2LABU | 5.5V 3uA DFN Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | 6-UDFN | 6-UDFN (1.45x1) | DFN | 6-UDFN | 6-UDFN | ||
| Pins | 6 |