STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors SRK1001TR

Description
Win Source Part Number: 1253043-SRK1001TR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Flyback Power Supplies Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 17 mA Voltage - Supply: 3.7V ~ 32V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-SRK1001CT,497-SR K1001DKR,497-SRK1001 TR Base Product Number: SRK1001
Request a Quote Datasheet
Description
Win Source Part Number: 1253043-SRK1001TR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Flyback Power Supplies Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 17 mA Voltage - Supply: 3.7V ~ 32V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-SRK1001CT,497-SR K1001DKR,497-SRK1001 TR Base Product Number: SRK1001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1253043-SRK1001TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1253043-SRK1001TR
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1253043-SRK1001TR
Win Source Part Number: 1253043-SRK1001TR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Flyback Power Supplies Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 17 mA Voltage - Supply: 3.7V ~ 32V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-SRK1001CT,497-SR K1001DKR,497-SRK1001 TR Base Product Number: SRK1001

Win Source Part Number: 1253043-SRK1001TR
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Flyback Power Supplies
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 17 mA
Voltage - Supply: 3.7V ~ 32V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-SRK1001CT,497-SRK1001DKR,497-SRK1001TR
Base Product Number: SRK1001

Buy Now Datasheet
Power Supply Controllers, Monitors - SRK1001TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SRK1001TR
Power Supply Controllers, Monitors SRK1001TR
Power Supply Controller Flyback Power Supplies 8-SO

Power Supply Controller Flyback Power Supplies 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253043-SRK1001TR SRK1001TR
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906547 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details