Smart Reset IC, 2V-5.5V, 300mV-5.5V, DFN, SM Product overview: SR1PBBU from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, DFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 5.5V, DFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SR1PBBU can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 030792-SR1PBBU
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 240 ms Minimum
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-UDFN (1.45x1)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)
SR1 - Reset and Supervisor ICs-RESET A
IC SUPERVISOR 1 CHANNEL 6UDFN
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)
Supervisory Circuits 4 pin Smart Reset
IC SUPERVISOR 1 CHANNEL 6UDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-SR1PBBU | 030792-SR1PBBU | 497-14623-2-ND | SR1PBBU | SR1PBBU | SR1PBBU | SR1PBBU | SR1PBBU |
| Product Name | 2V 5.5V DFN Voltage Supervisor IC | PMIC - PMIC - Supervisors - SR1PBBU | Supervisors | PMIC - Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||||
| Type | DFN | 6-UDFN (1.45x1) | 6-UDFN | UFDFPN6 | 6-UDFN | 6-UDFN | ||
| IQ | 1 µA | |||||||
| Supply Voltage | 2 to 5.5 volts |