Microsemi Corp. Integrated Circuits (ICs) - PMIC - Power Management - Specialized SRM4010

Description
Win Source Part Number: 1253173-SRM4010 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Applications: Processor Standard Package: 10 Mounting: SMD (SMT) Package / Case: SMD 1.83mm x 1.43mm Supplier Device Package: SMD Temperature Range - Operating: -40°C ~ 80°C ECCN: OBSOLETE Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: SRM4010R Base Product Number: SRM4010 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253173-SRM4010 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Applications: Processor Standard Package: 10 Mounting: SMD (SMT) Package / Case: SMD 1.83mm x 1.43mm Supplier Device Package: SMD Temperature Range - Operating: -40°C ~ 80°C ECCN: OBSOLETE Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: SRM4010R Base Product Number: SRM4010 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253173-SRM4010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253173-SRM4010
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253173-SRM4010
Win Source Part Number: 1253173-SRM4010 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Applications: Processor Standard Package: 10 Mounting: SMD (SMT) Package / Case: SMD 1.83mm x 1.43mm Supplier Device Package: SMD Temperature Range - Operating: -40°C ~ 80°C ECCN: OBSOLETE Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: SRM4010R Base Product Number: SRM4010 Product Status: Obsolete

Win Source Part Number: 1253173-SRM4010
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Applications: Processor
Standard Package: 10
Mounting: SMD (SMT)
Package / Case: SMD 1.83mm x 1.43mm
Supplier Device Package: SMD
Temperature Range - Operating: -40°C ~ 80°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Microsemi Corporation
Other Names: SRM4010R
Base Product Number: SRM4010
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - SRM4010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
SRM4010
Power Management - Specialized SRM4010
Processor PMIC SMD

Processor PMIC SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253173-SRM4010 SRM4010
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1600668 - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - ATL432LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details