Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)
Smart Reset IC, 2V-5.5V, 300mV-5.5V, 1uA, DFN, SMT Product overview: SR1CARU from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, DFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 5.5V, DFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SR1CARU can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 897308-SR1CARU
Series: Smart Reset™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
Package: 6-UDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SR1
Categories: Integrated Circuits (ICs)
Case / Package: 6-UDFN (1.45x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14618-2, -497-14618-6, 497-14618-1, -497-14618-1, -497-14618-2, 497-14618-6
IC SUPERVISOR 1 CHANNEL 6UDFN
IC SUPERVISOR 1 CHANNEL 6UDFN
Supervisory Circuits 4 pin Smart Reset
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)
SUPERVISOR, RESET, 5.5V, UDFN-6; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:UDFN; No. of Pins:6Pins; Delay RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-SR1CARUCT-ND | 691-SR1CARU | 897308-SR1CARU | SR1CARU | SR1CARU | SR1CARU | SR1CARU | 38Y7928 |
| Product Name | Supervisors | 2V 5.5V DFN Voltage Supervisor IC | PMIC - PMIC - Supervisors - SR1CARU | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors | Supervisor, Reset, 5.5V, Udfn-6; Threshold Voltage Stmicroelectronics |
| Features | Manual Reset | |||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | 6-UDFN | DFN | 6-UDFN (1.45x1) | 6-UDFN | 6-UDFN | |||
| Pins | 6 | 6 |