STMicroelectronics, Inc. 5.5V 3uA DFN Voltage Supervisor IC SR2UARU

Description
DFN Reset Timer IC, 1.65-5.5V, 300mV-5.5V, 3uA, SM Product overview: SR2UARU from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3uA, DFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 3uA, DFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SR2UARU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DFN Reset Timer IC, 1.65-5.5V, 300mV-5.5V, 3uA, SM Product overview: SR2UARU from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3uA, DFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 3uA, DFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SR2UARU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 3uA DFN Voltage Supervisor IC
691-SR2UARU
5.5V 3uA DFN Voltage Supervisor IC 691-SR2UARU
DFN Reset Timer IC, 1.65-5.5V, 300mV-5.5V, 3uA, SM Product overview: SR2UARU from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3uA, DFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 3uA, DFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SR2UARU can be used for catalog matching and distributor lookup.

DFN Reset Timer IC, 1.65-5.5V, 300mV-5.5V, 3uA, SM Product overview: SR2UARU from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3uA, DFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 3uA, DFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SR2UARU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 497-14630-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-14630-1-ND
Supervisors 497-14630-1-ND
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Buy Now Datasheet
Supervisors - 497-14630-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-14630-6-ND
Supervisors 497-14630-6-ND
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Buy Now Datasheet
Supervisors - 497-14630-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-14630-2-ND
Supervisors 497-14630-2-ND
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Buy Now Datasheet
PMIC - PMIC - Supervisors - SR2UARU - 897322-SR2UARU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - SR2UARU
897322-SR2UARU
PMIC - PMIC - Supervisors - SR2UARU 897322-SR2UARU
Manufacturer: STMicroelectronics Win Source Part Number: 897322-SR2UARU Series: Smart Reset™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1) Package: 6-UDFN Package: Reel - TR Mounting: Surface Mount Family Name: SR2 Categories: Integrated Circuits (ICs) Case / Package: 6-UDFN (1.45x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-14630-2, -497-14630-1, 497-14630-6, 497-14630-1, -497-14630-6, 497-14630-2

Manufacturer: STMicroelectronics
Win Source Part Number: 897322-SR2UARU
Series: Smart Reset™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
Package: 6-UDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SR2
Categories: Integrated Circuits (ICs)
Case / Package: 6-UDFN (1.45x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-14630-2, -497-14630-1, 497-14630-6, 497-14630-1, -497-14630-6, 497-14630-2

Buy Now Datasheet
Supervisors - SR2UARU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
SR2UARU
Supervisors SR2UARU
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Buy Now Datasheet
Supervisor, Reset, 5.5V, Udfn-6; Threshold Voltage Stmicroelectronics - 38Y7940 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, Reset, 5.5V, Udfn-6; Threshold Voltage Stmicroelectronics
38Y7940
Supervisor, Reset, 5.5V, Udfn-6; Threshold Voltage Stmicroelectronics 38Y7940
SUPERVISOR, RESET, 5.5V, UDFN-6; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:UDFN; No. of Pins:6Pins; Delay RoHS Compliant: Yes

SUPERVISOR, RESET, 5.5V, UDFN-6; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:UDFN; No. of Pins:6Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
SR2UARU
Supervisory Circuits SR2UARU
Supervisory Circuits 6 pin Smart Reset

Supervisory Circuits 6 pin Smart Reset

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
SR2UARU
PMIC - Supervisors SR2UARU
IC SUPERVISOR 1 CHANNEL 6UDFN

IC SUPERVISOR 1 CHANNEL 6UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - SR2UARU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
SR2UARU
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors SR2UARU
IC SUPERVISOR 1 CHANNEL 6UDFN

IC SUPERVISOR 1 CHANNEL 6UDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-SR2UARU 497-14630-1-ND 897322-SR2UARU SR2UARU 38Y7940 SR2UARU SR2UARU SR2UARU
Product Name 5.5V 3uA DFN Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - SR2UARU Supervisors Supervisor, Reset, 5.5V, Udfn-6; Threshold Voltage Stmicroelectronics Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1Monitors 1; 1
Type DFN 6-UDFN 6-UDFN (1.45x1) 6-UDFN 6-UDFN
IQ 3 µA
Supply Voltage 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details