STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors SRK1000

Description
Win Source Part Number: 1088502-SRK1000 Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Adapters, Battery Chargers, USB Power Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 17 mA Voltage - Supply: 3.75V ~ 32V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18292-6,497-1829 2-2,497-18292-1 Base Product Number: SRK1000
Request a Quote
Description
Win Source Part Number: 1088502-SRK1000 Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Adapters, Battery Chargers, USB Power Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 17 mA Voltage - Supply: 3.75V ~ 32V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18292-6,497-1829 2-2,497-18292-1 Base Product Number: SRK1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1088502-SRK1000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1088502-SRK1000
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1088502-SRK1000
Win Source Part Number: 1088502-SRK1000 Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Adapters, Battery Chargers, USB Power Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 17 mA Voltage - Supply: 3.75V ~ 32V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18292-6,497-1829 2-2,497-18292-1 Base Product Number: SRK1000

Win Source Part Number: 1088502-SRK1000
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Adapters, Battery Chargers, USB Power
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 17 mA
Voltage - Supply: 3.75V ~ 32V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18292-6,497-18292-2,497-18292-1
Base Product Number: SRK1000

Buy Now
Power Supply Controllers, Monitors - SRK1000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SRK1000
Power Supply Controllers, Monitors SRK1000
Power Supply Controller Adapters, Battery Chargers, USB Power SOT-23-6

Power Supply Controller Adapters, Battery Chargers, USB Power SOT-23-6

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1088502-SRK1000 SRK1000
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385361P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL431LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details