MaxLinear, Inc. Voltage Regulators - Linear SPX29152U5-L

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5
Datasheet
Datasheet Summary
Powered by GS/AI

The SPX29152U5-L is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide an adjustable output voltage down to 1.25V with an output current capability of 1.5A. It features a low dropout voltage of 390mV at full load, making it suitable for low voltage applications that require efficient power management. The device offers 1% output accuracy and is equipped with protection features including reverse-battery protection and over-current protection. This regulator is available in standard TO-220 and TO-263 packages, facilitating integration into various designs. It also includes a fast transient response, ensuring stable performance under varying load conditions. The 5-pin version provides additional functionalities such as an error flag signal output for out-of-regulation states and a zero current shutdown feature, enhancing its usability in power-sensitive applications. Typical applications for the SPX29152U5-L include powering VGA and sound cards, LCD monitors, USB power supplies, and battery chargers, making it a versatile choice for engineers looking for reliable voltage regulation solutions.

Datasheet Summary
Powered by GS/AI

The SPX29152U5-L is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide an adjustable output voltage down to 1.25V with an output current capability of 1.5A. It features a low dropout voltage of 390mV at full load, making it suitable for low voltage applications that require efficient power management. The device offers 1% output accuracy and is equipped with protection features including reverse-battery protection and over-current protection. This regulator is available in standard TO-220 and TO-263 packages, facilitating integration into various designs. It also includes a fast transient response, ensuring stable performance under varying load conditions. The 5-pin version provides additional functionalities such as an error flag signal output for out-of-regulation states and a zero current shutdown feature, enhancing its usability in power-sensitive applications. Typical applications for the SPX29152U5-L include powering VGA and sound cards, LCD monitors, USB power supplies, and battery chargers, making it a versatile choice for engineers looking for reliable voltage regulation solutions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - SPX29152U5-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SPX29152U5-L
Voltage Regulators - Linear SPX29152U5-L
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number SPX29152U5-L
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1904439 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details