MaxLinear, Inc. Voltage Regulators - Linear SPX1587T-L-3-3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A
Datasheet
Datasheet Summary
Powered by GS/AI

The SPX1587T-L-3-3 is a linear voltage regulator capable of delivering a guaranteed output current of 3A. It features a low dropout voltage of 1.1V at full load, making it suitable for applications where efficiency is critical, such as battery-powered devices and portable computers. The device is available in fixed output voltages of 3.3V, along with adjustable options ranging from 1.5V to 5.0V. It exhibits low quiescent current and excellent line and load regulation, both at 0.1%. The SPX1587T-L-3-3 is stable with a 10µF ceramic capacitor and includes overcurrent and thermal protection for enhanced reliability. It is offered in RoHS compliant, lead-free packages including TO-252, TO-220, and TO-263, making it versatile for various design requirements. This regulator is comparable to industry standards such as the LT1085 and LT1585, providing engineers with a reliable choice for their voltage regulation needs.

Datasheet Summary
Powered by GS/AI

The SPX1587T-L-3-3 is a linear voltage regulator capable of delivering a guaranteed output current of 3A. It features a low dropout voltage of 1.1V at full load, making it suitable for applications where efficiency is critical, such as battery-powered devices and portable computers. The device is available in fixed output voltages of 3.3V, along with adjustable options ranging from 1.5V to 5.0V. It exhibits low quiescent current and excellent line and load regulation, both at 0.1%. The SPX1587T-L-3-3 is stable with a 10µF ceramic capacitor and includes overcurrent and thermal protection for enhanced reliability. It is offered in RoHS compliant, lead-free packages including TO-252, TO-220, and TO-263, making it versatile for various design requirements. This regulator is comparable to industry standards such as the LT1085 and LT1585, providing engineers with a reliable choice for their voltage regulation needs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - SPX1587T-L-3-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SPX1587T-L-3-3
Voltage Regulators - Linear SPX1587T-L-3-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A

Linear Voltage Regulator IC Positive Fixed 1 Output 3A

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number SPX1587T-L-3-3
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921472 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Hard To Find - 7702BC - 1133665-7702BC - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details