MaxLinear, Inc. Voltage Regulators - Linear SPX5205M5-L/TR

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The SPX5205M5-L/TR is a low dropout linear voltage regulator designed for positive voltage regulation with a maximum output current of 150mA. It features fixed output voltage options of 1.8V, 3.0V, 3.3V, and 5.0V, along with an adjustable version. The device operates with a very low quiescent current of 750OºA at 100mA load and has an output voltage tolerance of less than 1%. It is housed in a compact 5-pin SOT-23 package, making it suitable for space-constrained applications. Key specifications include a dropout voltage of 210mV at 150mA, thermal shutdown protection, current limiting, and reverse battery protection. The SPX5205M5-L/TR is particularly well-suited for battery-powered devices, such as cellular phones, portable computers, and radio control systems, where power efficiency is critical. The device also offers low output noise and zero off-mode current, enhancing its performance in sensitive applications.

Datasheet Summary
Powered by GS/AI

The SPX5205M5-L/TR is a low dropout linear voltage regulator designed for positive voltage regulation with a maximum output current of 150mA. It features fixed output voltage options of 1.8V, 3.0V, 3.3V, and 5.0V, along with an adjustable version. The device operates with a very low quiescent current of 750OºA at 100mA load and has an output voltage tolerance of less than 1%. It is housed in a compact 5-pin SOT-23 package, making it suitable for space-constrained applications. Key specifications include a dropout voltage of 210mV at 150mA, thermal shutdown protection, current limiting, and reverse battery protection. The SPX5205M5-L/TR is particularly well-suited for battery-powered devices, such as cellular phones, portable computers, and radio control systems, where power efficiency is critical. The device also offers low output noise and zero off-mode current, enhancing its performance in sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - SPX5205M5-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SPX5205M5-L/TR
Voltage Regulators - Linear SPX5205M5-L/TR
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number SPX5205M5-L/TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 9210363 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161BRGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 5000 µA
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details