MaxLinear, Inc. Voltage Regulators - Linear SPX431LAM-L

Description
Linear Voltage Regulator IC Output
Description
Linear Voltage Regulator IC Output
Datasheet
Datasheet Summary
Powered by GS/AI

The SPX431LAM-L is a precision adjustable shunt voltage regulator from Quarktwin Technology Ltd., featuring a tight voltage tolerance of 0.5% at 10mA and a wide operating current range from 1mA to 100mA. It operates effectively within an extended temperature range of 0°C to 105°C and has a low temperature coefficient of 30 ppm/°C. This device serves as an improved replacement for TL431 and AS431 regulators, providing a cost-effective solution for various applications, including battery-operated equipment, adjustable supplies, and switching power supplies. The output voltage can be adjusted between the reference voltage of 2.503V and 20V using two external resistors. The SPX431LAM-L is available in a 3-pin SOT-23 package and is designed for high thermal stability, making it suitable for applications that require reliable performance. The device also features low off-state leakage and dynamic output impedance, contributing to its efficiency in power regulation tasks.

Datasheet Summary
Powered by GS/AI

The SPX431LAM-L is a precision adjustable shunt voltage regulator from Quarktwin Technology Ltd., featuring a tight voltage tolerance of 0.5% at 10mA and a wide operating current range from 1mA to 100mA. It operates effectively within an extended temperature range of 0°C to 105°C and has a low temperature coefficient of 30 ppm/°C. This device serves as an improved replacement for TL431 and AS431 regulators, providing a cost-effective solution for various applications, including battery-operated equipment, adjustable supplies, and switching power supplies. The output voltage can be adjusted between the reference voltage of 2.503V and 20V using two external resistors. The SPX431LAM-L is available in a 3-pin SOT-23 package and is designed for high thermal stability, making it suitable for applications that require reliable performance. The device also features low off-state leakage and dynamic output impedance, contributing to its efficiency in power regulation tasks.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - SPX431LAM-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SPX431LAM-L
Voltage Regulators - Linear SPX431LAM-L
Linear Voltage Regulator IC Output

Linear Voltage Regulator IC Output

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number SPX431LAM-L
Product Name Voltage Regulators - Linear
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210720P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL431AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details