Infineon Technologies AG RF/IF and RFID - RFID, RF Access, Monitoring ICs SRF 55V02P MCC2

Description
Win Source Part Number: 1235583-SRF 55V02P MCC2 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 1 Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3 Package / Case: MCC2 Chip Card Module Supplier Device Package: P-MCC2-2-1 Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Infineon Technologies Other Names: SRF 55V02P MCC2,SP000009367,SRF 55V02PMCC2FHSA1,SRF5 5V02PMCC2 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1235583-SRF 55V02P MCC2 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 1 Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3 Package / Case: MCC2 Chip Card Module Supplier Device Package: P-MCC2-2-1 Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Infineon Technologies Other Names: SRF 55V02P MCC2,SP000009367,SRF 55V02PMCC2FHSA1,SRF5 5V02PMCC2 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235583-SRF 55V02P MCC2 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235583-SRF 55V02P MCC2
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235583-SRF 55V02P MCC2
Win Source Part Number: 1235583-SRF 55V02P MCC2 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 1 Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3 Package / Case: MCC2 Chip Card Module Supplier Device Package: P-MCC2-2-1 Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Infineon Technologies Other Names: SRF 55V02P MCC2,SP000009367,SRF 55V02PMCC2FHSA1,SRF5 5V02PMCC2 RoHS Status: RoHS non-compliant

Win Source Part Number: 1235583-SRF 55V02P MCC2
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Transponder
Package: Tape & Reel (TR)
Standard Package: 1
Frequency: 13.56MHz
Standards: ISO 15693, ISO 18000-3
Package / Case: MCC2 Chip Card Module
Supplier Device Package: P-MCC2-2-1
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Infineon Technologies
Other Names: SRF 55V02P MCC2,SP000009367,SRF55V02PMCC2FHSA1,SRF55V02PMCC2
RoHS Status: RoHS non-compliant

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - SRF 55V02P MCC2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
SRF 55V02P MCC2
RFID, RF Access, Monitoring ICs SRF 55V02P MCC2
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 MCC2 Chip Card Module

RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 MCC2 Chip Card Module

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1235583-SRF 55V02P MCC2 SRF 55V02P MCC2
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907818P - RS Components, Ltd.
Specs
Type SO
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details