STMicroelectronics Power Supply Controllers, Monitors SRK2001LTR

Description
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP
Description
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SRK2001LTR is an adaptive synchronous rectification controller designed specifically for LLC resonant converters. It features a dual gate driver for N-channel MOSFETs, with adaptive turn-off logic and turn-on logic that incorporates an adaptive masking time. The device operates within a voltage range of 4.5 V to 32 V and has a low quiescent current of 50 OºA, making it suitable for applications requiring low power consumption in light-load conditions. This controller includes high voltage drain-to-source Kelvin sensing for each synchronous rectifier MOSFET, ensuring efficient operation with a total turn-off delay of 35 ns. It also provides protection against current reversal and manages load transients effectively. The SRK2001LTR is packaged in a compact SSOP10 format and is compatible with standard level MOSFETs, making it a versatile choice for various applications, including AC-DC adapters, all-in-one PCs, high-end flat panel TVs, and industrial SMPS.

Datasheet Summary
Powered by GS/AI

The SRK2001LTR is an adaptive synchronous rectification controller designed specifically for LLC resonant converters. It features a dual gate driver for N-channel MOSFETs, with adaptive turn-off logic and turn-on logic that incorporates an adaptive masking time. The device operates within a voltage range of 4.5 V to 32 V and has a low quiescent current of 50 OºA, making it suitable for applications requiring low power consumption in light-load conditions. This controller includes high voltage drain-to-source Kelvin sensing for each synchronous rectifier MOSFET, ensuring efficient operation with a total turn-off delay of 35 ns. It also provides protection against current reversal and manages load transients effectively. The SRK2001LTR is packaged in a compact SSOP10 format and is compatible with standard level MOSFETs, making it a versatile choice for various applications, including AC-DC adapters, all-in-one PCs, high-end flat panel TVs, and industrial SMPS.

Suppliers

Company
Product
Description
Supplier Links
Power Supply Controllers, Monitors - SRK2001LTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SRK2001LTR
Power Supply Controllers, Monitors SRK2001LTR
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number SRK2001LTR
Product Name Power Supply Controllers, Monitors
Type SOP; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901757P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active High, Open Drain, Push Pull, Active Low
View Details
Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details