MaxLinear, Inc. Voltage Regulators - Linear SPX5205M5-L-2-5

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The SPX5205M5-L-2-5 is a low dropout linear voltage regulator designed for positive voltage regulation with a maximum output current of 150mA. It features fixed output voltages of 1.8V, 3.0V, 3.3V, and 5.0V, along with an adjustable version, all housed in a compact 5-pin SOT-23 package. The device exhibits a low dropout voltage of 210mV at 150mA and a quiescent current of 750OºA at 100mA, making it suitable for battery-powered applications where power efficiency is critical. Key specifications include an output voltage tolerance of less than 1%, thermal shutdown protection, current limiting, and reverse battery protection. The SPX5205M5-L-2-5 also provides low output noise levels of 40OºVRMS and a ripple rejection of 70dB, enhancing its performance in sensitive electronic applications. It operates over a temperature range of -40°C to +125°C and is compatible with various portable devices, including cellular phones, cordless telephones, and portable computers.

Datasheet Summary
Powered by GS/AI

The SPX5205M5-L-2-5 is a low dropout linear voltage regulator designed for positive voltage regulation with a maximum output current of 150mA. It features fixed output voltages of 1.8V, 3.0V, 3.3V, and 5.0V, along with an adjustable version, all housed in a compact 5-pin SOT-23 package. The device exhibits a low dropout voltage of 210mV at 150mA and a quiescent current of 750OºA at 100mA, making it suitable for battery-powered applications where power efficiency is critical. Key specifications include an output voltage tolerance of less than 1%, thermal shutdown protection, current limiting, and reverse battery protection. The SPX5205M5-L-2-5 also provides low output noise levels of 40OºVRMS and a ripple rejection of 70dB, enhancing its performance in sensitive electronic applications. It operates over a temperature range of -40°C to +125°C and is compatible with various portable devices, including cellular phones, cordless telephones, and portable computers.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - SPX5205M5-L-2-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SPX5205M5-L-2-5
Voltage Regulators - Linear SPX5205M5-L-2-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number SPX5205M5-L-2-5
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1915298 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details