STMicroelectronics Power Supply Controllers, Monitors SRK2001A

Description
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP
Description
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SRK2001A is an adaptive synchronous rectification controller designed specifically for LLC resonant converters. It features dual gate drivers for N-channel MOSFETs, adaptive turn-off logic, and turn-on logic with adaptive masking time, optimizing performance in power supply applications. The device operates within a voltage range of 4.5 V to 32 V and supports an operating frequency of up to 500 kHz. It includes high voltage drain-to-source Kelvin sensing for each synchronous rectifier MOSFET and offers a low consumption mode with a quiescent current of 50 OºA, making it suitable for applications requiring efficient power management. The SRK2001A is packaged in a 10-pin SSOP format and is applicable in various power supply scenarios, including AC-DC adapters, all-in-one PCs, high-end flat panel TVs, and industrial SMPS. Its design minimizes external component requirements, facilitating easier integration into existing systems. The controller's innovative features, such as auto-compensation of parasitic inductance and programmable exit load levels from burst mode, enhance its utility in modern power supply designs.

Datasheet Summary
Powered by GS/AI

The SRK2001A is an adaptive synchronous rectification controller designed specifically for LLC resonant converters. It features dual gate drivers for N-channel MOSFETs, adaptive turn-off logic, and turn-on logic with adaptive masking time, optimizing performance in power supply applications. The device operates within a voltage range of 4.5 V to 32 V and supports an operating frequency of up to 500 kHz. It includes high voltage drain-to-source Kelvin sensing for each synchronous rectifier MOSFET and offers a low consumption mode with a quiescent current of 50 OºA, making it suitable for applications requiring efficient power management. The SRK2001A is packaged in a 10-pin SSOP format and is applicable in various power supply scenarios, including AC-DC adapters, all-in-one PCs, high-end flat panel TVs, and industrial SMPS. Its design minimizes external component requirements, facilitating easier integration into existing systems. The controller's innovative features, such as auto-compensation of parasitic inductance and programmable exit load levels from burst mode, enhance its utility in modern power supply designs.

Suppliers

Company
Product
Description
Supplier Links
Power Supply Controllers, Monitors - SRK2001A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SRK2001A
Power Supply Controllers, Monitors SRK2001A
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number SRK2001A
Product Name Power Supply Controllers, Monitors
Type SOP; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922335P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101Q2A - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
3 suppliers
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details