MaxLinear, Inc. Voltage Regulators - Linear SPX3819M5-L-5-0/TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The SPX3819M5-L-5-0/TR is a low-noise linear voltage regulator designed to provide a fixed output voltage of 5.0V with a maximum output current of 500mA. It features a low dropout voltage of 340mV at full load and operates with a quiescent current of only 90OºA, making it suitable for battery-powered applications. The device has an initial output voltage tolerance of less than 1% and includes reverse battery protection, current limiting, and thermal shutdown for enhanced reliability. This regulator is available in multiple package options, including 5-pin SOT-23, 8-pin SOIC, and 8-pin DFN, and is compliant with RoHS standards. It supports a wide input voltage range from 2.5V to 16V and has a junction temperature range of -40°C to +125°C. The SPX3819M5-L-5-0/TR is particularly well-suited for portable consumer equipment, industrial applications, and as a post-regulator in switch-mode power supplies.

Datasheet Summary
Powered by GS/AI

The SPX3819M5-L-5-0/TR is a low-noise linear voltage regulator designed to provide a fixed output voltage of 5.0V with a maximum output current of 500mA. It features a low dropout voltage of 340mV at full load and operates with a quiescent current of only 90OºA, making it suitable for battery-powered applications. The device has an initial output voltage tolerance of less than 1% and includes reverse battery protection, current limiting, and thermal shutdown for enhanced reliability. This regulator is available in multiple package options, including 5-pin SOT-23, 8-pin SOIC, and 8-pin DFN, and is compliant with RoHS standards. It supports a wide input voltage range from 2.5V to 16V and has a junction temperature range of -40°C to +125°C. The SPX3819M5-L-5-0/TR is particularly well-suited for portable consumer equipment, industrial applications, and as a post-regulator in switch-mode power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - SPX3819M5-L-5-0/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SPX3819M5-L-5-0/TR
Voltage Regulators - Linear SPX3819M5-L-5-0/TR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number SPX3819M5-L-5-0/TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901495 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active low, open drain
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details