Win Source Part Number: 1250939-SR2HARU
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: Smart Reset™
Type: Reset Timer
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: Adjustable/Selectabl
Package / Case: 6-UFDFN
Supplier Device Package: 6-UDFN (1.6x1.3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-14625-6,497-1462
Base Product Number: SR2
Smart Reset IC, 1.65-5.5V, 300mV-5.5V, DFN, 6-Pin, SM Product overview: SR2HARU from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, DFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, DFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SR2HARU can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.6x1.3)
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.6x1.3)
Supervisory Circuits 6 pin Smart Reset
IC SUPERVISOR 1 CHANNEL 6UDFN
SUPERVISOR, RESET, 5.5V, UDFN-6; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:UDFN; No. of Pins:6Pins; Delay RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 6UDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1250939-SR2HARU | 691-SR2HARU | 497-14625-2-ND | SR2HARU | SR2HARU | SR2HARU | 38Y7935 | SR2HARU |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | 5.5V DFN Voltage Supervisor IC | Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisor, Reset, 5.5V, Udfn-6; Threshold Voltage Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | 1; 1Monitors | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Type | DFN | 6-UFDFN | 6-UFDFN | 6-UFDFN |