STMicroelectronics, Inc. Supervisors SR1HARU

Description
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-14619-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-14619-2-ND
Supervisors 497-14619-2-ND
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Buy Now Datasheet
Supervisors - 497-14619-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-14619-6-ND
Supervisors 497-14619-6-ND
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Buy Now Datasheet
Supervisors - 497-14619-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-14619-1-ND
Supervisors 497-14619-1-ND
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Buy Now Datasheet
PMIC - PMIC - Supervisors - SR1HARU - 117269-SR1HARU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - SR1HARU
117269-SR1HARU
PMIC - PMIC - Supervisors - SR1HARU 117269-SR1HARU
Manufacturer: STMicroelectronics Win Source Part Number: 117269-SR1HARU Packaging: Reel - TR Type: Reset Timer Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-UDFN (1.45x1) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 117269-SR1HARU
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-UDFN (1.45x1)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2V 5.5V DFN Voltage Supervisor IC
691-SR1HARU
2V 5.5V DFN Voltage Supervisor IC 691-SR1HARU
Smart Reset IC, 2V-5.5V, 300mV-5.5V, 1uA, DFN, SMT Product overview: SR1HARU from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, DFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 5.5V, DFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SR1HARU can be used for catalog matching and distributor lookup.

Smart Reset IC, 2V-5.5V, 300mV-5.5V, 1uA, DFN, SMT Product overview: SR1HARU from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, DFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 5.5V, DFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SR1HARU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - SR1HARU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
SR1HARU
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors SR1HARU
IC SUPERVISOR 1 CHANNEL 6UDFN

IC SUPERVISOR 1 CHANNEL 6UDFN

Supplier's Site
Supervisor, Reset, 5.5V, Udfn-6; Threshold Voltage Stmicroelectronics - 38Y7929 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, Reset, 5.5V, Udfn-6; Threshold Voltage Stmicroelectronics
38Y7929
Supervisor, Reset, 5.5V, Udfn-6; Threshold Voltage Stmicroelectronics 38Y7929
SUPERVISOR, RESET, 5.5V, UDFN-6; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:UDFN; No. of Pins:6Pins; Delay Time:4s;RoHS Compliant: Yes

SUPERVISOR, RESET, 5.5V, UDFN-6; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:UDFN; No. of Pins:6Pins; Delay Time:4s;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
SR1HARU
Supervisory Circuits SR1HARU
Supervisory Circuits 4 pin Smart Reset

Supervisory Circuits 4 pin Smart Reset

Buy Now Datasheet
Supervisors - SR1HARU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
SR1HARU
Supervisors SR1HARU
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
SR1HARU
PMIC - Supervisors SR1HARU
IC SUPERVISOR 1 CHANNEL 6UDFN

IC SUPERVISOR 1 CHANNEL 6UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-14619-2-ND 117269-SR1HARU 691-SR1HARU SR1HARU 38Y7929 SR1HARU SR1HARU SR1HARU
Product Name Supervisors PMIC - PMIC - Supervisors - SR1HARU 2V 5.5V DFN Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisor, Reset, 5.5V, Udfn-6; Threshold Voltage Stmicroelectronics Supervisory Circuits Supervisors PMIC - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type 6-UDFN 6-UDFN (1.45x1) DFN 6-UDFN 6-UDFN
Pins 6 6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 2467625P - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details