STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors SRC0GS22D

Description
Win Source Part Number: 1253037-SRC0GS22D Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: Smart Reset™ Package: Tape & Reel Applications: Power Supply Monitor Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 6 µA Voltage - Supply: 1.6V ~ 5.5V Package / Case: 12-WFDFN Supplier Device Package: 12-TDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-14632-2,-497-14 632-1,497-14632-6,49 7-14632-2,-497-14632 -6,497-14632-1 Base Product Number: SRC0
Request a Quote Datasheet
Description
Win Source Part Number: 1253037-SRC0GS22D Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: Smart Reset™ Package: Tape & Reel Applications: Power Supply Monitor Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 6 µA Voltage - Supply: 1.6V ~ 5.5V Package / Case: 12-WFDFN Supplier Device Package: 12-TDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-14632-2,-497-14 632-1,497-14632-6,49 7-14632-2,-497-14632 -6,497-14632-1 Base Product Number: SRC0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1253037-SRC0GS22D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1253037-SRC0GS22D
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1253037-SRC0GS22D
Win Source Part Number: 1253037-SRC0GS22D Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: Smart Reset™ Package: Tape & Reel Applications: Power Supply Monitor Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 6 µA Voltage - Supply: 1.6V ~ 5.5V Package / Case: 12-WFDFN Supplier Device Package: 12-TDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-14632-2,-497-14 632-1,497-14632-6,49 7-14632-2,-497-14632 -6,497-14632-1 Base Product Number: SRC0

Win Source Part Number: 1253037-SRC0GS22D
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Series: Smart Reset™
Package: Tape & Reel
Applications: Power Supply Monitor
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 6 µA
Voltage - Supply: 1.6V ~ 5.5V
Package / Case: 12-WFDFN
Supplier Device Package: 12-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-14632-2,-497-14632-1,497-14632-6,497-14632-2,-497-14632-6,497-14632-1
Base Product Number: SRC0

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
SRC0GS22D
Supervisory Circuits SRC0GS22D
Supervisory Circuits Smart push-button on/off controller

Supervisory Circuits Smart push-button on/off controller

Buy Now Datasheet
Power Supply Controllers, Monitors - SRC0GS22D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SRC0GS22D
Power Supply Controllers, Monitors SRC0GS22D
Power Supply Controller Power Supply Monitor 12-TDFN (2x3)

Power Supply Controller Power Supply Monitor 12-TDFN (2x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253037-SRC0GS22D SRC0GS22D SRC0GS22D
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Supervisory Circuits Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897846 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - ATL431LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details