STMicroelectronics PMIC - PMIC - Power Supply Controllers, Monitors - SRK2001TR SRK2001TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 734661-SRK2001TR Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Supply Current: 35mA Categories: Integrated Circuits Supplier Device Package: 10-SSOP Temperature Range - Operating: -25°C ~ 125°C Manufacturer Package: 10-SOP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 32V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 734661-SRK2001TR Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Supply Current: 35mA Categories: Integrated Circuits Supplier Device Package: 10-SSOP Temperature Range - Operating: -25°C ~ 125°C Manufacturer Package: 10-SOP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - SRK2001TR - 734661-SRK2001TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - SRK2001TR
734661-SRK2001TR
PMIC - PMIC - Power Supply Controllers, Monitors - SRK2001TR 734661-SRK2001TR
Manufacturer: STMicroelectronics Win Source Part Number: 734661-SRK2001TR Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Supply Current: 35mA Categories: Integrated Circuits Supplier Device Package: 10-SSOP Temperature Range - Operating: -25°C ~ 125°C Manufacturer Package: 10-SOP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 32V

Manufacturer: STMicroelectronics
Win Source Part Number: 734661-SRK2001TR
Packaging: Reel
Mounting Style: SMD
Applications: Secondary-Side Controller, Synchronous Rectifier
Supply Current: 35mA
Categories: Integrated Circuits
Supplier Device Package: 10-SSOP
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Package: 10-SOP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 32V

Buy Now
Power Supply Controllers, Monitors - SRK2001TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SRK2001TR
Power Supply Controllers, Monitors SRK2001TR
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 734661-SRK2001TR SRK2001TR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - SRK2001TR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385184 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details