The SPX431AN-L/TR is a three-terminal adjustable shunt voltage regulator from Quarktwin Technology Ltd. It provides a highly accurate bandgap reference with a nominal output voltage of 2.5V, adjustable up to 36V using two external resistors. The device operates over a wide current range of 1mA to 150mA and is designed for thermal stability across an extended temperature range of -40°C to +125°C. With a tolerance of 0.5%, it minimizes the need for trimming during assembly, offering potential cost savings in manufacturing. The SPX431AN-L/TR is available in RoHS compliant, lead-free TO-92 packaging, making it suitable for various applications including chargers, switching power supplies, and consumer electronics like graphic cards and monitors.
Shunt Voltage Reference IC Adjustable 2.503V 36 VV ±0.5% 150 mA TO-92-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | SPX431AN-L/TR |
| Product Name | Voltage Reference |
| Type | TO-226-3, TO-92-3 (TO-226AA) Formed Leads |