STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors SRK1000ATR

Description
Win Source Part Number: 1253044-SRK1000ATR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Adapters, Battery Chargers, USB Power Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 17 mA Voltage - Supply: 3.75V ~ 32V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18472-6,497-1847 2-2,497-18472-1 Base Product Number: SRK1000
Request a Quote Datasheet
Description
Win Source Part Number: 1253044-SRK1000ATR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Adapters, Battery Chargers, USB Power Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 17 mA Voltage - Supply: 3.75V ~ 32V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18472-6,497-1847 2-2,497-18472-1 Base Product Number: SRK1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1253044-SRK1000ATR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1253044-SRK1000ATR
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1253044-SRK1000ATR
Win Source Part Number: 1253044-SRK1000ATR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Adapters, Battery Chargers, USB Power Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 17 mA Voltage - Supply: 3.75V ~ 32V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18472-6,497-1847 2-2,497-18472-1 Base Product Number: SRK1000

Win Source Part Number: 1253044-SRK1000ATR
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Adapters, Battery Chargers, USB Power
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 17 mA
Voltage - Supply: 3.75V ~ 32V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18472-6,497-18472-2,497-18472-1
Base Product Number: SRK1000

Buy Now Datasheet
Power Supply Controllers, Monitors - SRK1000ATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SRK1000ATR
Power Supply Controllers, Monitors SRK1000ATR
Power Supply Controller Adapters, Battery Chargers, USB Power SOT-23-6

Power Supply Controller Adapters, Battery Chargers, USB Power SOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253044-SRK1000ATR SRK1000ATR
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922370P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details