Manufacturer: STMicroelectronics
Win Source Part Number: 129376-SR1UARU
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-UDFN (1.45x1)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Reset Timer IC, 1-Voltage Monitor, 2-5.5V Supply, DFN Package Product overview: SR1UARU from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, DFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, DFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SR1UARU can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)
IC SUPERVISOR 1 CHANNEL 6UDFN
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)
Supervisory Circuits CONDITIONING & INTERFACES
IC SUPERVISOR 1 CHANNEL 6UDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 129376-SR1UARU | 691-SR1UARU | 497-14624-1-ND | SR1UARU | SR1UARU | SR1UARU | SR1UARU |
| Product Name | PMIC - PMIC - Supervisors - SR1UARU | 5.5V DFN Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | 6-UDFN (1.45x1) | DFN | 6-UDFN | 6-UDFN | 6-UDFN | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |