STMicroelectronics PMIC - PMIC - Power Supply Controllers, Monitors - SRK2000DTR SRK2000DTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 120121-SRK2000DTR Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 32 V Operating Supply Current: 35mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 120121-SRK2000DTR Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 32 V Operating Supply Current: 35mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - SRK2000DTR - 120121-SRK2000DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - SRK2000DTR
120121-SRK2000DTR
PMIC - PMIC - Power Supply Controllers, Monitors - SRK2000DTR 120121-SRK2000DTR
Manufacturer: STMicroelectronics Win Source Part Number: 120121-SRK2000DTR Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 32 V Operating Supply Current: 35mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 120121-SRK2000DTR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 32 V
Operating Supply Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - SRK2000DTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SRK2000DTR
Power Supply Controllers, Monitors SRK2000DTR
Power Supply Controller General Purpose 8-SOIC

Power Supply Controller General Purpose 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 120121-SRK2000DTR SRK2000DTR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - SRK2000DTR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921439P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - ATL431LIAQDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details