STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors SRK2000A

Description
Win Source Part Number: 1253041-SRK2000A Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tube Applications: General Purpose Standard Package: 100 Mounting: SMD (SMT) Current - Supply: 35 mA Voltage - Supply: 4.5V ~ 32V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16442,SRK2000A Base Product Number: SRK2000
Request a Quote Datasheet
Description
Win Source Part Number: 1253041-SRK2000A Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tube Applications: General Purpose Standard Package: 100 Mounting: SMD (SMT) Current - Supply: 35 mA Voltage - Supply: 4.5V ~ 32V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16442,SRK2000A Base Product Number: SRK2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1253041-SRK2000A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1253041-SRK2000A
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1253041-SRK2000A
Win Source Part Number: 1253041-SRK2000A Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tube Applications: General Purpose Standard Package: 100 Mounting: SMD (SMT) Current - Supply: 35 mA Voltage - Supply: 4.5V ~ 32V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16442,SRK2000A Base Product Number: SRK2000

Win Source Part Number: 1253041-SRK2000A
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tube
Applications: General Purpose
Standard Package: 100
Mounting: SMD (SMT)
Current - Supply: 35 mA
Voltage - Supply: 4.5V ~ 32V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-16442,SRK2000A
Base Product Number: SRK2000

Buy Now Datasheet
Power Supply Controllers, Monitors - SRK2000A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SRK2000A
Power Supply Controllers, Monitors SRK2000A
Power Supply Controller General Purpose 8-SOIC

Power Supply Controller General Purpose 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253041-SRK2000A SRK2000A
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901662 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20851DBT-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3; 4
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details