STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors SRC0CS25D

Description
Win Source Part Number: 1095917-SRC0CS25D Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: Smart Reset™ Package: Tape & Reel Applications: Power Supply Monitor Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 6 µA Voltage - Supply: 1.6V ~ 5.5V Package / Case: 12-WFDFN Supplier Device Package: 12-DFN (3x2) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LTC4420CDD#PBF; SRC0GS22D; NLAS3158MNR2G; ATTINY13A-MMU; NLAS4684MNR2G; MCP4632T-502E/MF; NLAS4684MNR2; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-14631-2,-497-14 631-1,497-14631-6,-4 97-14631-6,497-14631 -2,497-14631-1 Base Product Number: SRC0CS25
Request a Quote Datasheet
Description
Win Source Part Number: 1095917-SRC0CS25D Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: Smart Reset™ Package: Tape & Reel Applications: Power Supply Monitor Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 6 µA Voltage - Supply: 1.6V ~ 5.5V Package / Case: 12-WFDFN Supplier Device Package: 12-DFN (3x2) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LTC4420CDD#PBF; SRC0GS22D; NLAS3158MNR2G; ATTINY13A-MMU; NLAS4684MNR2G; MCP4632T-502E/MF; NLAS4684MNR2; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-14631-2,-497-14 631-1,497-14631-6,-4 97-14631-6,497-14631 -2,497-14631-1 Base Product Number: SRC0CS25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1095917-SRC0CS25D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1095917-SRC0CS25D
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1095917-SRC0CS25D
Win Source Part Number: 1095917-SRC0CS25D Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: Smart Reset™ Package: Tape & Reel Applications: Power Supply Monitor Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 6 µA Voltage - Supply: 1.6V ~ 5.5V Package / Case: 12-WFDFN Supplier Device Package: 12-DFN (3x2) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LTC4420CDD#PBF; SRC0GS22D; NLAS3158MNR2G; ATTINY13A-MMU; NLAS4684MNR2G; MCP4632T-502E/MF; NLAS4684MNR2; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-14631-2,-497-14 631-1,497-14631-6,-4 97-14631-6,497-14631 -2,497-14631-1 Base Product Number: SRC0CS25

Win Source Part Number: 1095917-SRC0CS25D
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Series: Smart Reset™
Package: Tape & Reel
Applications: Power Supply Monitor
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 6 µA
Voltage - Supply: 1.6V ~ 5.5V
Package / Case: 12-WFDFN
Supplier Device Package: 12-DFN (3x2)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LTC4420CDD#PBF; SRC0GS22D; NLAS3158MNR2G; ATTINY13A-MMU; NLAS4684MNR2G; MCP4632T-502E/MF; NLAS4684MNR2;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-14631-2,-497-14631-1,497-14631-6,-497-14631-6,497-14631-2,497-14631-1
Base Product Number: SRC0CS25

Buy Now Datasheet
Power Supply Controllers, Monitors - SRC0CS25D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SRC0CS25D
Power Supply Controllers, Monitors SRC0CS25D
Power Supply Controller Power Supply Monitor 12-DFN (3x2)

Power Supply Controller Power Supply Monitor 12-DFN (3x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1095917-SRC0CS25D SRC0CS25D
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1915235 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details
Hard To Find - 7705AC - 1133673-7705AC - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details