MaxLinear, Inc. Voltage Regulators - Linear SPX29151T5-L-2-5

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5
Datasheet
Datasheet Summary
Powered by GS/AI

The SPX29151T5-L-2-5 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 1.5A with an adjustable output voltage down to 1.25V. It features a low dropout voltage of 390mV at full load, ensuring efficient operation in low voltage applications. The device offers 1% output accuracy and is equipped with reverse-battery protection, making it suitable for various applications including powering VGA and sound cards, LCD monitors, and USB power supplies. This regulator is available in both TO-220 and TO-263 packages, providing flexibility for integration into different designs. The SPX29151 also includes features such as an error flag signal output for indicating out-of-regulation states and zero current shutdown capability in the 5-pin version. With a wide operating temperature range of -40°C to +125°C and robust fault protection, this product is well-suited for high-efficiency linear power supplies and portable instrumentation.

Datasheet Summary
Powered by GS/AI

The SPX29151T5-L-2-5 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 1.5A with an adjustable output voltage down to 1.25V. It features a low dropout voltage of 390mV at full load, ensuring efficient operation in low voltage applications. The device offers 1% output accuracy and is equipped with reverse-battery protection, making it suitable for various applications including powering VGA and sound cards, LCD monitors, and USB power supplies. This regulator is available in both TO-220 and TO-263 packages, providing flexibility for integration into different designs. The SPX29151 also includes features such as an error flag signal output for indicating out-of-regulation states and zero current shutdown capability in the 5-pin version. With a wide operating temperature range of -40°C to +125°C and robust fault protection, this product is well-suited for high-efficiency linear power supplies and portable instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - SPX29151T5-L-2-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SPX29151T5-L-2-5
Voltage Regulators - Linear SPX29151T5-L-2-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number SPX29151T5-L-2-5
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2448573P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details