Spirax-Sarco Datasheets for Steam Valves
Steam valves are used to control the flow and pressure level of steam and heated water vapor.
Steam Valves: Learn more
| Product Name | Notes |
|---|---|
| Description The Spirax Sarco DCV3/B boiler feed check valve is designed specifically for use on boiler feedwater systems. It is a stainless steel disc check valve with a soft EPDM... | |
| A range of austenitic stainless steel split disc check valves in a wafer pattern suitable for fitting between ASME (ANSI) Class 150 and Class 300, JIS / KS 10K and... | |
| A range of austenitic stainless steel split disc check valves in a wafer pattern suitable for fitting between PN16 and PN40 flanges. Their function is to prevent reverse flow on... | |
| A range of carbon steel split disc check valves in a wafer pattern suitable for fitting between ASME (ANSI) Class 150 and Class 300, JIS / KS 10K and 20K... | |
| A range of carbon steel split disc check valves in a wafer pattern suitable for fitting between PN16 and PN40 flanges. Their function is to prevent reverse flow on a... | |
| A range of sealed, in-line stop valves having twin ply bellows as standard throughout the range. These valves have been designed for use on steam, gas, liquid, condensate and water... | |
| A screwed and socket weld bellows sealed, in-line stop valve for use on steam, gas, liquid, condensate and water systems. | |
| Both the M21Si and M21Vi are reduced bore ball valves, with a single piece body, having ISO mounting as standard. They are designed to be isolating valves, which can be... | |
| Both the M40Si and M40Vi are reduced bore ball valves, with a single piece body, having ISO mounting as standard. They are designed to be isolating valves, which can be... | |
| Bronze bodied globe stop valves in sizes to suit your application. Robust Safe Accurate Low cost of ownership | |
| DCV8 disc check valves are of a wafer pattern, designed to be sandwiched between DIN 2501 and EN 1092 flanges. Their function is to prevent reverse flow on a wide... | |
| M20 is a reduced bore ball valve, with a single piece body. It has been designed for use as an isolating valve, not a control valve which can be used... | |
| Manufactured to stringent specification providing reliable tight shut-off and less maintenance. Wide range of sizes, materials & body design option providing a suitable model for any application. Precision design providing... | |
| Pilot operated pressure reducing valves have bodies manufactured using SG iron. Suitable for steam applications. It incorporates an electrical solenoid valve in the pipe assembly allowing remote closure by means... | |
| Pilot operated pressure reducing valves have bodies manufactured using SG iron. Suitable for steam or compressed air applications. | |
| Produced in accordance with API 6D the M33V ISO full bore two-piece body ball valve with floating ball, has been designed for use as an isolating valve, not a control... | |
| SPIRA-TROL is a range of two-port single seat globe valves with cage retained seats conforming to EN and ASME standard. These valves are available in three body materials in sizes... | |
| The 37D is a pilot operated temperature control valve suitable for use on steam applications and comes complete with 2 m of capillary tube as standard (other lengths are available... | |
| The BCV1 and BCV20 valves are small bore, normally closed valves with a brass body and corrosion resistant internal components. They are primarily intended for low and medium pressure boiler... | |
| The BDV depressurisation valves are designed to be fitted into " , ½ " and DN15 connections for drain / blowdown / purge and vent / depressurisation of pipework or... | |
| The BDV depressurisation valves are designed to be fitted into 3/8" , ½" and DN15 connections for drain / blowdown / purge and vent / depressurisation of pipework or products. | |
| The BRV2S and BRV2B are direct acting pressure reducing valves designed for applications using steam or gases such as compressed air. This range of pressure reducing valves have SG iron... | |
| The BRV71 (screwed) and BRV73 (flanged) are SG iron bodied direct acting pressure reducing valves designed for applications using steam. | |
| The BX range of two-port valves are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be used as electrically... | |
| The CA10S is a float type automatic liquid drain trap for air and gas systems. It has a cast iron body and cover with stainless steel valve head for use... | |
| The CA14 is a range of float type automatic liquid drainers for air and gas systems. The body and cover are of SG iron and the complete unit is readily... | |
| The CA14S is a cast iron ball float air and gas trap. It is available with a metal valve cone given designation CA14S having horizontal flanged connections. The cover will... | |
| The CA44 is a carbon steel bodied ball float steam trap having stainless steel working internals. It is available with a soft valve cone given designation CA44 or with a... | |
| The CA46 is an austenitic stainless steel ball float air and gas trap. It is available with a soft valve cone given designation CA46 or with a metal valve cone... | |
| The CAS14 and CAS14S are austenitic stainless steel ball float gas /air drain traps. They provide efficient condensate drainage from compressed air and other gas systems, allowing the process to... | |
| The CVS10 sanitary in-line spring assisted check valve is manufactured from 316L stainless steel and prevents reverse flow in fluid lines. The CVS10 with metal seat is designed for steam... | |
| The DCV1 disc check valve is of the wafer pattern designed to be sandwiched between flanges. It is suitable for use on a wide range of fluids for applications in... | |
| The DCV10 (cast stainless steel) and DCV10C (zinc plated cast carbon steel) are wafer pattern disc check valves that have been designed to be sandwiched between flanges for use with... | |
| The DCV3 and DCV3LT disc check valves are of the wafer pattern designed to be sandwiched between flanges. They are suitable for use on a wide range of fluids for... | |
| The DCV4 stainless steel disc check valve is of the wafer pattern designed to be sandwiched between ASME flanges. It is suitable for use on a wide range of fluids... | |
| The DCV41 is an austenitic stainless steel disc check valve available with either screwed or socket weld end connections. Its function is to prevent reverse flow on a wide variety... | |
| The DCV6 stainless steel disc check valve is of the wafer pattern designed to be sandwiched between flanges. It is suitable for use on a wide range of fluids for... | |
| The DEP4 is a cast steel direct acting bellows sealed excess pressure valve. The standard version as an EPDM diaphragm (limited to 125° C) and is suitable for steam and... | |
| The DEP7 is an SG iron direct acting bellows sealed excess pressure valve. The standard version has an EPDM diaphragm limited to 125° C and is suitable for steam and... | |
| The DLV7 is an SG iron direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam. | |
| The DP143, DP143G and DP143H pilot operated pressure reducing valves have been manufactured using cast steel. | |
| The DP163, DP163G and DP163Y pilot operated pressure reducing valves have been manufactured using stainless steel. | |
| The DP17T and DP17TE are combined pressure / temperature control valves for use on steam applications. They are designed to be used in conjunction with a 2 m length of... | |
| The DP27T and DP27TE are combined pressure / temperature control valves for use on steam applications. They are designed to be used in conjunction with a 2 m length of... | |
| The DPP17E is an SG iron pilot operated pressure reducing valve fitted with an additional pressure control pilot. This allows the valve to reduce the pressure to a lower level... | |
| The DPS17 is an SG iron pilot operated valve which combines the functions of a pressure reducing valve and a surplussing valve. It is suitable for steam or gases such... | |
| The DRV4 is a cast steel direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The... | |
| The DRV7 is an SG iron direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The... | |
| The F50C is a needle type isolating valve designed for primary isolation in flowmetering applications with steam and other industrial fluids. No spares are available. | |
| The HL17 high limit cut-out is a solenoid operated shut-off valve which can be activated by any device capable of interrupting the supply of current to the solenoid coil, such... | |
| The KA and KC range of two-port valves are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be used... | |
| The KA, KB and KC range of two-port valves are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be... | |
| The key operated boiler blowdown valve consists of a carbon steel reduced bore ball valve with carbon reinforced PTFE seats and a key operated mechanism in stainless steel. Two types... | |
| The KX and KY range of two-port valves are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be used... | |
| The KX51 and KY51 range of two-port valves are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be used... | |
| The KY31 and KY33 incorporate a pressure balancing bellows, which enables the valve to operate against higher differential pressures. | |
| The M10F ISO three-piece body ball valve has been designed for use as an isolating valve, not a control valve, and can be serviced without removal from the pipeline. It... | |
| The M10F three-piece body ball valve has been designed for use as an isolating valve, not a control valve. It is antistatic and firesafe as standard and can be serviced... | |
| The M10Hi ISO three-piece body ball valve has a lockable handle and ISO mounting as standard and features a special ball, which has received a surface hardening. It can be... | |
| The M10HP is a three piece body ball valve designed specially for manual isolation of high pressure gas service. The design includes floating ball and blow-out proof stem. Servicing can... | |
| The M10HPi ISO three-piece body ball valve has a lockable handle and ISO mounting as standard. It features a special floating ball, which has received a surface hardening and a... | |
| The M10HTi ISO three-piece body ball valve has a lockable handle and ISO mounting as standard and features a special ball, which has received a surface hardening. This particular ball... | |
| The M10P three-piece body ball valve has been designed for use as an isolating valve, not a control valve, and can be serviced without removal from the pipeline. It can... | |
| The M10Pi ISO three-piece body ball valve has been designed for use as an isolating valve, not a control valve, has a lockable handle as standard and can be serviced... | |
| The M10S three-piece body ball valve has been designed for use as an isolating valve, not a control valve, and can be serviced without removal from the pipeline (screwed and... | |
| The M10Si ISO Automation three-piece body ball valve has ISO mounting as standard. It is designed for use as an automated isolating valve, not a control valve, on applications that... | |
| The M10Si ISO three-piece body ball valve has been designed for use as an isolating valve, not a control valve, has a lockable handle as standard and can be serviced... | |
| The M10V three-piece body ball valve has been designed for use as an isolating valve, not a control valve, and can be serviced without removal from the pipeline (screwed and... | |
| The M10Vi ISO three-piece body ball valve has been designed for use as an isolating valve, not a control valve, has a lockable handle as standard and can be serviced... | |
| The M15 ISO three-piece body ball valve has ISO mounting and metal seats as standard. This makes it suitable for working with fluids that contain solids in suspension. It can... | |
| The M21Fi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. It is designed to be an isolating valve, which can be used... | |
| The M21Hi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. As a main feature the valve has a special ball which has... | |
| The M21HTi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. As a main feature the valve has a special ball which has... | |
| The M31S ISO full bore two-piece body ball valve, has been designed for use as an isolating valve, not a control valve. It can be used with the majority of... | |
| The M31V ISO full bore two-piece body ball valve, has been designed for use as an isolating valve, not a control valve. It can be used with the majority of... | |
| The M40 ISO is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. It is an isolating valve, which can be used with the... | |
| The M40F ISO is a reduced bore ball valve, with a single piece body, having ISO mounting and firesafe design as standard. It is an isolating valve, which can be... | |
| The M40Fi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. It is designed to be an isolating valve, which can be used... | |
| The M40Hi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. As a main feature the valve has a special ball which has... | |
| The M40HTi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. As a main feature the valve has a special ball which has... | |
| The M40S ISO Automation is a reduced bore ball valve, with a single piece body, having ISO mounting as standard (making it easy and safe to automate). It is an... | |
| The M45 ISO is a flanged reduced bore single piece ball valve with metal seats. This makes it suitable for working with fluids that contain solids in suspension, high temperature... | |
| The M70i forged 316L stainless steel, three-piece body ball valve has ISO mounting as standard. It has been designed in accordance with ASME BPE for use as an isolating valve,... | |
| The M80i investment cast 316L stainless steel, three-piece body ball valve has ISO mounting as standard. It has been designed in accordance with ASME BPE for use as an isolating... | |
| The Mk II Spirax Sarco steam/water mixing valve is designed to provide hot water economically by blending steam and cold water quickly to the required user temperature. The temperature can... | |
| The NS range of two-port valve are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be used as electrically... | |
| The QLM and QLD are three-port control valves which have linear characteristics for mixing or diverting service. These valves can be used on thermal oil, compressed air, steam, condensate and... | |
| The RP valve is a piston isolation valve with a carbon steel body / bonnet and stainless steel internals. It can be used on steam, condensate and other liquid sytems. | |
| The SB and SBRA range of two-port valve are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be used... | |
| The Spirax SafeBloc TM is a double block and bleed bellows sealed stop valve, accommodated within the same face-to-face dimension of a single valve. It has been designed for use... | |
| The Spirax Sarco ABV21i and ABV40i one piece end entry, reduced bore ball valves are fitted with 90 ° rotary spring return pneumatic actuator, for boiler blowdown duties. They are... | |
| The Spirax Sarco BCV30 is an electrohydraulically actuated control valve for the blowdown of steam boilers or for other high pressure drop, low flowrate applications. It is generally used with... | |
| The Spirax Sarco BCV30 is an electrohydraulically actuated control valve for the blowdown of steam boilers or for other high pressure drop, low flowrate applications. It is generally used with... | |
| The Spirax Sarco BCV31 is a pneumatically operated control valve for the blowdown of steam boilers. It is normally used with a controller as part of an automatic TDS control... | |
| The Spirax Sarco vacuum breaker range will protect your plant and process equipment against vacuum, and at the same time allow condensate to drain effectively from pipework and storage vessels. | |
| The SRV2S is a compact, stainless steel, direct acting pressure reducing valve designed for applications using steam or gases such as compressed air. All wetted parts are constructed in 316L... | |
| The SRV66 is an angle pattern self-draining sanitary pressure regulating valve of all 316 type stainless steel construction suitable for use on steam, water and inert industrial gases. It is... | |
| The SV405, SV405P, SV405X and SV406 are full nozzle safety valves for steam and air service in non-critical industrial processes requiring low flow, low pressure and low temperature. | |
| The SV60 is a range of full lift flanged safety valves suitable for use on steam, inert industrial gas and water services. Please contact Spirax Sarco for suitability of any... | |
| The SV615 full lift, full nozzle safety valve is suitable for steam, air, inert industrial gas and non-hazardous liquid service. | |
| The SV73 cast iron series valves are built in conformance to Section I and VIII of the ASME Boiler and Pressure Vessel Code. They are primarily intended for use on... | |
| The SV74 steel series safety valves are built in conformance to Section I and VIII of the ASME Boiler and Pressure Vessel Code. They are primarily intended for use on... | |
| The SVL488 is a soft seated stainless steel, full lift, TÜV approved safety valve suitable for steam, gas and liquid applications. | |
| The SVL606 is a stainless steel, full lift TÜV approved flanged safety valve suitable for use with steam, gas and liquids. | |
| The TA10 is a stainless steel temperature control valve that has been designed for use on tracing applications. The TA10A and TA10P are the temperature control systems that are required... | |
| The thermocirc steam/water mixing valve provides hot water by blending steam and cold water. The temperature is controlled by a thermostatic element. The set temperature can be set by turning... | |
| Types SRV461S and SRV463S are direct acting pressure reducing valves with all wetted parts in AISI 316L /1.4404, 1.4408 and 1.4462 stainless steel. For steam, liquid or gas applications. Typical... | |
| WCV1, WCV2 and WCV3 wafer check valves are designed to be sandwiched between flanges.They are specifically designed for use on applications where there is a high proportion of particles in... |