Spirax-Sarco Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| A full bore ball valve suitable for compressed air and other fluids and gases compatible with the materials of construction and pressure /temperature limits (contact Spirax Sarco for details). It... | |
| Both the M21Si and M21Vi are reduced bore ball valves, with a single piece body, having ISO mounting as standard. They are designed to be isolating valves, which can be... | |
| Both the M40Si and M40Vi are reduced bore ball valves, with a single piece body, having ISO mounting as standard. They are designed to be isolating valves, which can be... | |
| M20 is a reduced bore ball valve, with a single piece body. It has been designed for use as an isolating valve, not a control valve which can be used... | |
| Manufactured to stringent specification providing reliable tight shut-off and less maintenance. Wide range of sizes, materials & body design option providing a suitable model for any application. Precision design providing... | |
| Produced in accordance with API 6D the M33V ISO full bore two-piece body ball valve with floating ball, has been designed for use as an isolating valve, not a control... | |
| The key operated boiler blowdown valve consists of a carbon steel reduced bore ball valve with carbon reinforced PTFE seats and a key operated mechanism in stainless steel. Two types... | |
| The M10F ISO three-piece body ball valve has been designed for use as an isolating valve, not a control valve, and can be serviced without removal from the pipeline. It... | |
| The M10F three-piece body ball valve has been designed for use as an isolating valve, not a control valve. It is antistatic and firesafe as standard and can be serviced... | |
| The M10Hi ISO three-piece body ball valve has a lockable handle and ISO mounting as standard and features a special ball, which has received a surface hardening. It can be... | |
| The M10HP is a three piece body ball valve designed specially for manual isolation of high pressure gas service. The design includes floating ball and blow-out proof stem. Servicing can... | |
| The M10HPi ISO three-piece body ball valve has a lockable handle and ISO mounting as standard. It features a special floating ball, which has received a surface hardening and a... | |
| The M10HTi ISO three-piece body ball valve has a lockable handle and ISO mounting as standard and features a special ball, which has received a surface hardening. This particular ball... | |
| The M10P three-piece body ball valve has been designed for use as an isolating valve, not a control valve, and can be serviced without removal from the pipeline. It can... | |
| The M10Pi ISO three-piece body ball valve has been designed for use as an isolating valve, not a control valve, has a lockable handle as standard and can be serviced... | |
| The M10S three-piece body ball valve has been designed for use as an isolating valve, not a control valve, and can be serviced without removal from the pipeline (screwed and... | |
| The M10Si ISO Automation three-piece body ball valve has ISO mounting as standard. It is designed for use as an automated isolating valve, not a control valve, on applications that... | |
| The M10Si ISO three-piece body ball valve has been designed for use as an isolating valve, not a control valve, has a lockable handle as standard and can be serviced... | |
| The M10Ti ISO three-piece body ball valve has been designed for use as an isolating valve, not a control valve, has a lockable handle as standard and can be serviced... | |
| The M10V three-piece body ball valve has been designed for use as an isolating valve, not a control valve, and can be serviced without removal from the pipeline (screwed and... | |
| The M10Vi ISO three-piece body ball valve has been designed for use as an isolating valve, not a control valve, has a lockable handle as standard and can be serviced... | |
| The M15 ISO three-piece body ball valve has ISO mounting and metal seats as standard. This makes it suitable for working with fluids that contain solids in suspension. It can... | |
| The M21Fi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. It is designed to be an isolating valve, which can be used... | |
| The M21Hi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. As a main feature the valve has a special ball which has... | |
| The M21HTi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. As a main feature the valve has a special ball which has... | |
| The M31S ISO full bore two-piece body ball valve, has been designed for use as an isolating valve, not a control valve. It can be used with the majority of... | |
| The M31V ISO full bore two-piece body ball valve, has been designed for use as an isolating valve, not a control valve. It can be used with the majority of... | |
| The M40 ISO is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. It is an isolating valve, which can be used with the... | |
| The M40F ISO is a reduced bore ball valve, with a single piece body, having ISO mounting and firesafe design as standard. It is an isolating valve, which can be... | |
| The M40Fi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. It is designed to be an isolating valve, which can be used... | |
| The M40Hi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. As a main feature the valve has a special ball which has... | |
| The M40HTi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. As a main feature the valve has a special ball which has... | |
| The M40S ISO Automation is a reduced bore ball valve, with a single piece body, having ISO mounting as standard (making it easy and safe to automate). It is an... | |
| The M45 ISO is a flanged reduced bore single piece ball valve with metal seats. This makes it suitable for working with fluids that contain solids in suspension, high temperature... | |
| The M70i forged 316L stainless steel, three-piece body ball valve has ISO mounting as standard. It has been designed in accordance with ASME BPE for use as an isolating valve,... | |
| The M80i investment cast 316L stainless steel, three-piece body ball valve has ISO mounting as standard. It has been designed in accordance with ASME BPE for use as an isolating... | |
| The Spirax Sarco ABV21i and ABV40i one piece end entry, reduced bore ball valves are fitted with 90 ° rotary spring return pneumatic actuator, for boiler blowdown duties. They are... |