Spirax-Sarco Datasheets for Heat Exchangers
Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling.
Heat Exchangers: Learn more
| Product Name | Notes |
|---|---|
| Description The M3 and M6 plate heat exchangers have been specifically selected for residual blowdown applications, having all wetted parts in 316 grade stainless steel. They are generally used as... | |
| Of all the costs your organisation is able to control, your energy bill is amongst the most significant. Which is why, with fuel prices on the rise, it is more... | |
| QuickHeat is a complete hea ting solution that can be selected, installed and commissioned in a very short time. Its compact design has a much smaller footprint, height and weig... | |
| Spirax EasiHeat™ is an extremely compact heat exchange solution when compared to traditional shell and tube options, with the core unit occupying only 1.2 m³. Even the largest output unit... | |
| Spirax Sarco has a long history of designing and manufacturing heat exchangers. As a leading designer and supplier of clean and pure steam generators, multi-effect distillation and hygienic components, we... | |
| The Spirax EasiHeat ™ DHW incorporating SIMS technology (see page 9) is a complete, compact and energy efficient heat transfer solution, that will deliver a constant supply of instantaneous hot... | |
| Turflow heat exchangers are compact in design and suitable for a range of fluids including steam. They ultimately deliver an economic efficient solution for heat transfer in any industry inclusive... |